Win Source Part Number: 1336908-RSD-500D-24
Category: Power Supplies - External/Internal (Off-Board) - DC DC Converters
Series: RSD-500 (500W)
Type: Enclosed
Package: Box
Size / Dimension: 9.33" L x 3.94" W x 1.61" H (237.0mm x 100.0mm x 41.0mm)
Applications: ITE (Commercial) , Railway
Standard Package: 10
Power (Watts): 499W
Voltage - Isolation: 4 kV
Number of Outputs: 1
Current - Output (Max): 20.8A
Voltage - Input (Min): 67.2V
Voltage - Input (Max): 154V
Voltage - Output 1: 24V
Efficiency: 93%
Mounting Type: Chassis Mount
Temperature Range - Operating: -40°C ~ 80°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: MEAN WELL USA Inc.
Base Product Number: RSD-500
Approval Agency: CB, CE, cURus, EAC, RCM
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1336908-RSD-500D-24 |
| Product Name | Power Supplies - External/Internal (Off-Board) - DC DC Converters |
| Package Type | Other; Box |