Manufacturer: Linear Technology
Win Source Part Number: 133551-LT1931ES5#TRM
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Cuk
Frequency - Switching: 1.2MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: TSOT-23-5
Purpose: Step-Up/Step-Down
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): -1.255V
Maximum Output Voltage: -34V
Minimum Input Voltage: 2.45V
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 133551-LT1931ES5#TRMPBF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1931ES5#TRMPBF |
| Configuration / Function | Cuk |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | SOT23; Other; TSOT-23-5 |
| Life Cycle Stage | Maturity; Active |
| Special Features | Multiple Outputs; Synchronous Rectification |