Win Source Electronics PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4355CDE#TRPBF 133536-LTC4355CDE#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 133536-LTC4355CDE#TR PBF Packaging: Reel - TR Type: N+1 ORing Controller Applications: -48V Dist Power Systems, AdvancedTCA Systems Mounting: SMD (SMT) Polarity: N-Channel Delay Time - OFF: 300ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-DFN (4x3) Supply Voltage - Operating: 48V, -48V Operating Supply Current: 2mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 133536-LTC4355CDE#TR PBF Packaging: Reel - TR Type: N+1 ORing Controller Applications: -48V Dist Power Systems, AdvancedTCA Systems Mounting: SMD (SMT) Polarity: N-Channel Delay Time - OFF: 300ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-DFN (4x3) Supply Voltage - Operating: 48V, -48V Operating Supply Current: 2mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4355CDE#TRPBF - 133536-LTC4355CDE#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4355CDE#TRPBF
133536-LTC4355CDE#TRPBF
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4355CDE#TRPBF 133536-LTC4355CDE#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 133536-LTC4355CDE#TR PBF Packaging: Reel - TR Type: N+1 ORing Controller Applications: -48V Dist Power Systems, AdvancedTCA Systems Mounting: SMD (SMT) Polarity: N-Channel Delay Time - OFF: 300ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-DFN (4x3) Supply Voltage - Operating: 48V, -48V Operating Supply Current: 2mA

Manufacturer: Linear Technology
Win Source Part Number: 133536-LTC4355CDE#TRPBF
Packaging: Reel - TR
Type: N+1 ORing Controller
Applications: -48V Dist Power Systems, AdvancedTCA Systems
Mounting: SMD (SMT)
Polarity: N-Channel
Delay Time - OFF: 300ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-DFN (4x3)
Supply Voltage - Operating: 48V, -48V
Operating Supply Current: 2mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 133536-LTC4355CDE#TRPBF
Product Name PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4355CDE#TRPBF
Tj 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Protection - TVS - Diodes - 1057912-ESD5Z24 - Win Source Electronics
Specs
Diode Type Transient Voltage Suppressor Diodes
VR 24 volts
Tj -55 to 150 C (-67 to 302 F)
View Details