Manufacturer: MEAN WELL USA Inc.
Win Source Part Number: 1335329-SPU03N-05
Category: Power Supplies - Board Mount>DC DC Converters
Type: Isolated Module
Features: OCP, SCP
Size / Dimension: 0.77" L x 0.30" W x 0.40" H (19.6mm x 7.5mm x 10.2mm)
Applications: ITE (Commercial)
Standard Package: 4,000
Mounting: Through Hole
Power (Watts): 3 W
Voltage - Isolation: 3 kV
Number of Outputs: 1
Current - Output (Max): 600mA
Voltage - Input (Min): 21.6V
Voltage - Input (Max): 26.4V
Voltage - Output 1: 5V
Efficiency: 83%
Temperature Range - Operating: -40°C ~ 90°C (With Derating)
Case / Package: 7-SIP Module, 4 Leads
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 1866-4862,SPU03N-05-
Base Product Number: SPU03
RoHS Status: ROHS3 Compliant
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1335329-SPU03N-05 |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; 7-SIP Module, 4 Leads |