Win Source Electronics Power Supplies - External/Internal (Off-Board) - AC DC Desktop, Wall Adapters 1335160-GSM40A12-P1J

Description
Manufacturer: MEAN WELL USA Inc. Win Source Part Number: 1335160-GSM40A12-P1J Category: Power Supplies - External/Internal (Off-Board)>AC DC Desktop, Wall Adapters Packaging: Box Size / Dimension: 4.92" L x 1.97" W x 1.24" H (125.0mm x 50.0mm x 31.5mm) Applications: Medical Standard Package: 40 Power (Watts): 40 W Voltage - Output: 12V Voltage - Input: 80 ~ 264 VAC Input Type: Cord (Sold Separately) Polarization: Positive Center Current - Output (Max): 3.34A Efficiency: Level VI Region Utilized: International Form: Desktop (Class I) No Load Power Consumption: 100mW (Max) Output Connector: Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 11.0mm Input Connector: IEC 320-C14 Cord Length: 39.4" (1.00m) Temperature Range - Operating: -30°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Other Part Number: 1866-2001,GSM40A12-P 1J-ND Base Product Number: GSM40A12 Approval Agency: CB, CE, cURus, TUV RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: MEAN WELL USA Inc. Win Source Part Number: 1335160-GSM40A12-P1J Category: Power Supplies - External/Internal (Off-Board)>AC DC Desktop, Wall Adapters Packaging: Box Size / Dimension: 4.92" L x 1.97" W x 1.24" H (125.0mm x 50.0mm x 31.5mm) Applications: Medical Standard Package: 40 Power (Watts): 40 W Voltage - Output: 12V Voltage - Input: 80 ~ 264 VAC Input Type: Cord (Sold Separately) Polarization: Positive Center Current - Output (Max): 3.34A Efficiency: Level VI Region Utilized: International Form: Desktop (Class I) No Load Power Consumption: 100mW (Max) Output Connector: Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 11.0mm Input Connector: IEC 320-C14 Cord Length: 39.4" (1.00m) Temperature Range - Operating: -30°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Other Part Number: 1866-2001,GSM40A12-P 1J-ND Base Product Number: GSM40A12 Approval Agency: CB, CE, cURus, TUV RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - AC DC Desktop, Wall Adapters - 1335160-GSM40A12-P1J - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - AC DC Desktop, Wall Adapters
1335160-GSM40A12-P1J
Power Supplies - External/Internal (Off-Board) - AC DC Desktop, Wall Adapters 1335160-GSM40A12-P1J
Manufacturer: MEAN WELL USA Inc. Win Source Part Number: 1335160-GSM40A12-P1J Category: Power Supplies - External/Internal (Off-Board)>AC DC Desktop, Wall Adapters Packaging: Box Size / Dimension: 4.92" L x 1.97" W x 1.24" H (125.0mm x 50.0mm x 31.5mm) Applications: Medical Standard Package: 40 Power (Watts): 40 W Voltage - Output: 12V Voltage - Input: 80 ~ 264 VAC Input Type: Cord (Sold Separately) Polarization: Positive Center Current - Output (Max): 3.34A Efficiency: Level VI Region Utilized: International Form: Desktop (Class I) No Load Power Consumption: 100mW (Max) Output Connector: Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 11.0mm Input Connector: IEC 320-C14 Cord Length: 39.4" (1.00m) Temperature Range - Operating: -30°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Other Part Number: 1866-2001,GSM40A12-P 1J-ND Base Product Number: GSM40A12 Approval Agency: CB, CE, cURus, TUV RoHS Status: ROHS3 Compliant

Manufacturer: MEAN WELL USA Inc.
Win Source Part Number: 1335160-GSM40A12-P1J
Category: Power Supplies - External/Internal (Off-Board)>AC DC Desktop, Wall Adapters
Packaging: Box
Size / Dimension: 4.92" L x 1.97" W x 1.24" H (125.0mm x 50.0mm x 31.5mm)
Applications: Medical
Standard Package: 40
Power (Watts): 40 W
Voltage - Output: 12V
Voltage - Input: 80 ~ 264 VAC
Input Type: Cord (Sold Separately)
Polarization: Positive Center
Current - Output (Max): 3.34A
Efficiency: Level VI
Region Utilized: International
Form: Desktop (Class I)
No Load Power Consumption: 100mW (Max)
Output Connector: Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 11.0mm
Input Connector: IEC 320-C14
Cord Length: 39.4" (1.00m)
Temperature Range - Operating: -30°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9510
Other Part Number: 1866-2001,GSM40A12-P1J-ND
Base Product Number: GSM40A12
Approval Agency: CB, CE, cURus, TUV
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1335160-GSM40A12-P1J
Product Name Power Supplies - External/Internal (Off-Board) - AC DC Desktop, Wall Adapters
Output Power 40 watts
Unlock Full Specs
to access all available technical data