Manufacturer: Shenzhen Sunlord Electronics Co., Ltd.
Win Source Part Number: 1334981-SDV1608A140C
Category: Circuit Protection>TVS - Varistors, MOVs
Packaging: Reel - TR
Number of Circuits: 1
Standard Package: 4,000
Mounting: Surface Mount, MLCV
Capacitance @ Frequency: 360 pF @ 1 MHz
Varistor Voltage (Min): 16 V
Varistor Voltage (Typ): 19 V
Varistor Voltage (Max): 22 V
Current - Surge: 30 A
Maximum AC Volts: 10 V
Maximum DC Volts: 14 V
Energy: 0.1J
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 67
HTSUS: 8533.40.4000
Other Part Number: 3442-SDV1608A140C361
Moisture Sensitivity Level (MSL): 1 (Unlimited)
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1334981-SDV1608A140C361NPTF |
| Product Name | Circuit Protection - TVS - Varistors, MOVs |
| Package | 0603 (1608 Metric) |