Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT3060ETS8#TRPBF 133491-LT3060ETS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 133491-LT3060ETS8#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.15V @ 10mA Number of Regulators: 1 Output Type: Adjustable Control Features: Enable, Soft Start Output Current: 100mA Output Voltage: 0.6 V to 44.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-8 Maximum Input Voltage: 45V Nominal Output Voltage (Min/Fixed): 0.6V Dropout Voltage-Max: 0.51V @ 100mA Operating Supply Current: 80μA to 4mA PSRR: 85dB (120Hz) Maximum Output Voltage: 44.5V Protection Features: Over Current, Over Temperature, Reverse Polarity
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 133491-LT3060ETS8#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.15V @ 10mA Number of Regulators: 1 Output Type: Adjustable Control Features: Enable, Soft Start Output Current: 100mA Output Voltage: 0.6 V to 44.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-8 Maximum Input Voltage: 45V Nominal Output Voltage (Min/Fixed): 0.6V Dropout Voltage-Max: 0.51V @ 100mA Operating Supply Current: 80μA to 4mA PSRR: 85dB (120Hz) Maximum Output Voltage: 44.5V Protection Features: Over Current, Over Temperature, Reverse Polarity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT3060ETS8#TRPBF - 133491-LT3060ETS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT3060ETS8#TRPBF
133491-LT3060ETS8#TRPBF
PMIC - PMIC - Voltage Regulators - Linear - LT3060ETS8#TRPBF 133491-LT3060ETS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 133491-LT3060ETS8#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.15V @ 10mA Number of Regulators: 1 Output Type: Adjustable Control Features: Enable, Soft Start Output Current: 100mA Output Voltage: 0.6 V to 44.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-8 Maximum Input Voltage: 45V Nominal Output Voltage (Min/Fixed): 0.6V Dropout Voltage-Max: 0.51V @ 100mA Operating Supply Current: 80μA to 4mA PSRR: 85dB (120Hz) Maximum Output Voltage: 44.5V Protection Features: Over Current, Over Temperature, Reverse Polarity

Manufacturer: Linear Technology
Win Source Part Number: 133491-LT3060ETS8#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.15V @ 10mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Soft Start
Output Current: 100mA
Output Voltage: 0.6 V to 44.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TSOT-23-8
Maximum Input Voltage: 45V
Nominal Output Voltage (Min/Fixed): 0.6V
Dropout Voltage-Max: 0.51V @ 100mA
Operating Supply Current: 80μA to 4mA
PSRR: 85dB (120Hz)
Maximum Output Voltage: 44.5V
Protection Features: Over Current, Over Temperature, Reverse Polarity

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 133491-LT3060ETS8#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT3060ETS8#TRPBF
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-8
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data