Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3891EFE#PBF 133474-LTC3891EFE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 133474-LTC3891EFE#PB F Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck Frequency - Switching: 105kHz to 835kHz, 350kHz to 535kHz Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start, Tracking Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 99% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 20-TSSOP-EP Purpose: Step-Down Supply Voltage - Operating: 4 V to 60 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 133474-LTC3891EFE#PB F Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck Frequency - Switching: 105kHz to 835kHz, 350kHz to 535kHz Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start, Tracking Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 99% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 20-TSSOP-EP Purpose: Step-Down Supply Voltage - Operating: 4 V to 60 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3891EFE#PBF - 133474-LTC3891EFE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3891EFE#PBF
133474-LTC3891EFE#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3891EFE#PBF 133474-LTC3891EFE#PBF
Manufacturer: Linear Technology Win Source Part Number: 133474-LTC3891EFE#PB F Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck Frequency - Switching: 105kHz to 835kHz, 350kHz to 535kHz Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start, Tracking Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 99% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 20-TSSOP-EP Purpose: Step-Down Supply Voltage - Operating: 4 V to 60 V

Manufacturer: Linear Technology
Win Source Part Number: 133474-LTC3891EFE#PBF
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 105kHz to 835kHz, 350kHz to 535kHz
Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start, Tracking
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 99%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 20-TSSOP-EP
Purpose: Step-Down
Supply Voltage - Operating: 4 V to 60 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 133474-LTC3891EFE#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3891EFE#PBF
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 20-TSSOP-EP
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1930AES5#TRMPBF - 041244-LT1930AES5#TRMPBF - Win Source Electronics
Specs
Configuration / Function Boost, Flyback, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-5
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1072IT#PBF - 1057726-LT1072IT#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Cuk, Flyback, Forward Converter
Output Voltage Type Adjustable / Variable; Adjustable
Package Type TO-220; Other; TO-220-5
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1375IS8-5#PBF - 1058231-LT1375IS8-5#PBF - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3122EDE#PBF - 020561-LTC3122EDE#PBF - Win Source Electronics
Specs
Configuration / Function Boost; Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 12-DFN (4x3)
View Details