Manufacturer: Linear Technology
Win Source Part Number: 133377-LTC2900-1CMS#
Packaging: Tube/Rail
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 4
Reset Timeout: 5 ms Minimum
Voltage - Threshold: 16 Selectable Threshold Combinations
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 10-MSOP
| Win Source Electronics | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 133377-LTC2900-1CMS#PBF |
| Product Name | PMIC - PMIC - Supervisors - LTC2900-1CMS#PBF |
| Number of Supplies | 4; 4 |