Win Source Electronics PMIC - PMIC - Supervisors - LTC2903CS6-D1#TRPBF 133259-LTC2903CS6-D1#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 133259-LTC2903CS6-D1 #TRPBF Packaging: Reel - TR Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 4 Reset Timeout: 140 ms Minimum Voltage - Threshold: 3.086V, Adj, Adj, Adj Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: TSOT-23-6
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 133259-LTC2903CS6-D1 #TRPBF Packaging: Reel - TR Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 4 Reset Timeout: 140 ms Minimum Voltage - Threshold: 3.086V, Adj, Adj, Adj Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: TSOT-23-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - LTC2903CS6-D1#TRPBF - 133259-LTC2903CS6-D1#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - LTC2903CS6-D1#TRPBF
133259-LTC2903CS6-D1#TRPBF
PMIC - PMIC - Supervisors - LTC2903CS6-D1#TRPBF 133259-LTC2903CS6-D1#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 133259-LTC2903CS6-D1 #TRPBF Packaging: Reel - TR Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 4 Reset Timeout: 140 ms Minimum Voltage - Threshold: 3.086V, Adj, Adj, Adj Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: TSOT-23-6

Manufacturer: Linear Technology
Win Source Part Number: 133259-LTC2903CS6-D1#TRPBF
Packaging: Reel - TR
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 4
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 3.086V, Adj, Adj, Adj
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: TSOT-23-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 133259-LTC2903CS6-D1#TRPBF
Product Name PMIC - PMIC - Supervisors - LTC2903CS6-D1#TRPBF
Number of Supplies 4; 4
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC2915ITS8-1#TRPBF - 1062218-LTC2915ITS8-1#TRPBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-8
View Details
PMIC - PMIC - Supervisors - LTC2904ITS8#TRPBF - 122684-LTC2904ITS8#TRPBF - Win Source Electronics
Specs
Number of Supplies 2; 2
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-8
View Details
PMIC - PMIC - Supervisors - LTC1235CN - 1207244-LTC1235CN - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Power Management - Specialized - LTC3557EUF-1#TRPBF - 099425-LTC3557EUF-1#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 28-QFN (4x4)
Supply Voltage 4.35 to 5.5 volts
View Details