Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1934ES6-1#TRPBF 133257-LT1934ES6-1#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 133257-LT1934ES6-1#T RPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Number of Outputs: 1 Synchronous Rectifier: No Output Current: 60mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TA) Case / Package: TSOT-23-6 Purpose: Step-Down Maximum Input Voltage: 34V Nominal Output Voltage (Min/Fixed): 1.25V Maximum Output Voltage: 29.92V Minimum Input Voltage: 3.2V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 133257-LT1934ES6-1#T RPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Number of Outputs: 1 Synchronous Rectifier: No Output Current: 60mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TA) Case / Package: TSOT-23-6 Purpose: Step-Down Maximum Input Voltage: 34V Nominal Output Voltage (Min/Fixed): 1.25V Maximum Output Voltage: 29.92V Minimum Input Voltage: 3.2V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1934ES6-1#TRPBF - 133257-LT1934ES6-1#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1934ES6-1#TRPBF
133257-LT1934ES6-1#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1934ES6-1#TRPBF 133257-LT1934ES6-1#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 133257-LT1934ES6-1#T RPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Number of Outputs: 1 Synchronous Rectifier: No Output Current: 60mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TA) Case / Package: TSOT-23-6 Purpose: Step-Down Maximum Input Voltage: 34V Nominal Output Voltage (Min/Fixed): 1.25V Maximum Output Voltage: 29.92V Minimum Input Voltage: 3.2V

Manufacturer: Linear Technology
Win Source Part Number: 133257-LT1934ES6-1#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 60mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TA)
Case / Package: TSOT-23-6
Purpose: Step-Down
Maximum Input Voltage: 34V
Nominal Output Voltage (Min/Fixed): 1.25V
Maximum Output Voltage: 29.92V
Minimum Input Voltage: 3.2V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 133257-LT1934ES6-1#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1934ES6-1#TRPBF
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-6
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data