Manufacturer: Linear Technology
Win Source Part Number: 133222-LT1118CST-2.8
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1V @ 800mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 800mA
Output Voltage: 2.85V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: SOT-223-3
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): 2.85V
Dropout Voltage-Max: 1.3V @ 800mA
Operating Supply Current: 1mA
PSRR: 80dB (120Hz)
Protection Features: Over Current, Over Temperature
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 133222-LT1118CST-2.85#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LT1118CST-2.85#PBF |
| Regulator Type | Low Dropout |
| Output Polarity | Positive |
| Output Voltage Type | Fixed; Fixed |
| Package Type | Other; SOT-223-3 |
| Life Cycle Stage | Maturity; Active |