Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1550LCMS8-2.5#TRPBF 133056-LTC1550LCMS8-2.5#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 133056-LTC1550LCMS8- 2.5#TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Charge Pump Frequency - Switching: 900kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 20mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-MSOP Purpose: Step-Up/Step-Down Maximum Input Voltage: 5.25V Nominal Output Voltage (Min/Fixed): -2.5V Minimum Input Voltage: 3.05V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 133056-LTC1550LCMS8- 2.5#TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Charge Pump Frequency - Switching: 900kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 20mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-MSOP Purpose: Step-Up/Step-Down Maximum Input Voltage: 5.25V Nominal Output Voltage (Min/Fixed): -2.5V Minimum Input Voltage: 3.05V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1550LCMS8-2.5#TRPBF - 133056-LTC1550LCMS8-2.5#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1550LCMS8-2.5#TRPBF
133056-LTC1550LCMS8-2.5#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1550LCMS8-2.5#TRPBF 133056-LTC1550LCMS8-2.5#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 133056-LTC1550LCMS8- 2.5#TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Charge Pump Frequency - Switching: 900kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 20mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-MSOP Purpose: Step-Up/Step-Down Maximum Input Voltage: 5.25V Nominal Output Voltage (Min/Fixed): -2.5V Minimum Input Voltage: 3.05V

Manufacturer: Linear Technology
Win Source Part Number: 133056-LTC1550LCMS8-2.5#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Charge Pump
Frequency - Switching: 900kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 20mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-MSOP
Purpose: Step-Up/Step-Down
Maximum Input Voltage: 5.25V
Nominal Output Voltage (Min/Fixed): -2.5V
Minimum Input Voltage: 3.05V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 133056-LTC1550LCMS8-2.5#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1550LCMS8-2.5#TRPBF
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type Other; 8-MSOP
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3464ETS8#TRMPBF - 020395-LT3464ETS8#TRMPBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-8
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3680IMSE#PBF - 072390-LT3680IMSE#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1930ES5#TRPBF - 020343-LT1930ES5#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost, Flyback, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-5
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1538CG-AUX-TR - 072483-LTC1538CG-AUX-TR - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 28-SSOP
View Details