Win Source Electronics Inductors, Coils, Chokes - Fixed Inductors 1328986-MWSA0603S-2R2MT

Description
Manufacturer: Shenzhen Sunlord Electronics Co., Ltd. Win Source Part Number: 1328986-MWSA0603S-2R 2MT Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Unshielded Size / Dimension: 0.276" L x 0.260" W (7.00mm x 6.60mm) Inductance: 2.2 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 1,500 Mounting: Surface Mount Tolerance: ±20% Material - Core: Alloy Powder DC Resistance (DCR): 15mOhm Max Temperature Range - Operating: -55°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 84 Current Rating (Amps): 9.5 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.8000 Other Part Number: 3442-MWSA0603S-2R2MT DKR,3442-MWSA0603S-2 R2MTTR,3442-MWSA0603 S-2R2MTCT Base Product Number: MWSA0603S Current - Saturation (Isat): 10A Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Shenzhen Sunlord Electronics Co., Ltd. Win Source Part Number: 1328986-MWSA0603S-2R 2MT Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Unshielded Size / Dimension: 0.276" L x 0.260" W (7.00mm x 6.60mm) Inductance: 2.2 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 1,500 Mounting: Surface Mount Tolerance: ±20% Material - Core: Alloy Powder DC Resistance (DCR): 15mOhm Max Temperature Range - Operating: -55°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 84 Current Rating (Amps): 9.5 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.8000 Other Part Number: 3442-MWSA0603S-2R2MT DKR,3442-MWSA0603S-2 R2MTTR,3442-MWSA0603 S-2R2MTCT Base Product Number: MWSA0603S Current - Saturation (Isat): 10A Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1328986-MWSA0603S-2R2MT - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1328986-MWSA0603S-2R2MT
Inductors, Coils, Chokes - Fixed Inductors 1328986-MWSA0603S-2R2MT
Manufacturer: Shenzhen Sunlord Electronics Co., Ltd. Win Source Part Number: 1328986-MWSA0603S-2R 2MT Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Unshielded Size / Dimension: 0.276" L x 0.260" W (7.00mm x 6.60mm) Inductance: 2.2 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 1,500 Mounting: Surface Mount Tolerance: ±20% Material - Core: Alloy Powder DC Resistance (DCR): 15mOhm Max Temperature Range - Operating: -55°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 84 Current Rating (Amps): 9.5 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.8000 Other Part Number: 3442-MWSA0603S-2R2MT DKR,3442-MWSA0603S-2 R2MTTR,3442-MWSA0603 S-2R2MTCT Base Product Number: MWSA0603S Current - Saturation (Isat): 10A Moisture Sensitivity Level (MSL): 1 (Unlimited)

Manufacturer: Shenzhen Sunlord Electronics Co., Ltd.
Win Source Part Number: 1328986-MWSA0603S-2R2MT
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Unshielded
Size / Dimension: 0.276" L x 0.260" W (7.00mm x 6.60mm)
Inductance: 2.2 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 1,500
Mounting: Surface Mount
Tolerance: ±20%
Material - Core: Alloy Powder
DC Resistance (DCR): 15mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 84
Current Rating (Amps): 9.5 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.8000
Other Part Number: 3442-MWSA0603S-2R2MTDKR,3442-MWSA0603S-2R2MTTR,3442-MWSA0603S-2R2MTCT
Base Product Number: MWSA0603S
Current - Saturation (Isat): 10A
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1328986-MWSA0603S-2R2MT
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Application RF Choke
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Multilayer
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1369534-SDCL0603Q1N2BT02B03 - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Standard; Multilayer
Core Material Ceramic
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1328960-SWPA6045S4R3MT - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1370308-SWPA5020S680MT - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
View Details