Win Source Electronics Filters - Ferrite Beads and Chips 1328855-GZ1608U300TF

Description
Manufacturer: Shenzhen Sunlord Electronics Co., Ltd. Win Source Part Number: 1328855-GZ1608U300TF Category: Filters>Ferrite Beads and Chips Packaging: Reel - TR Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Current Rating (Max): 2A Standard Package: 4,000 Mounting: Surface Mount Filter Type: Signal Line Height (Max): 0.037" (0.95mm) Number of Lines: 1 Impedance @ Frequency: 30 Ohms @ 100 MHz DC Resistance (DCR) (Max): 50mOhm Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Other Part Number: 3442-GZ1608U300TFTR, 3442-GZ1608U300TFDKR ,3442-GZ1608U300TFCT RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Shenzhen Sunlord Electronics Co., Ltd. Win Source Part Number: 1328855-GZ1608U300TF Category: Filters>Ferrite Beads and Chips Packaging: Reel - TR Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Current Rating (Max): 2A Standard Package: 4,000 Mounting: Surface Mount Filter Type: Signal Line Height (Max): 0.037" (0.95mm) Number of Lines: 1 Impedance @ Frequency: 30 Ohms @ 100 MHz DC Resistance (DCR) (Max): 50mOhm Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Other Part Number: 3442-GZ1608U300TFTR, 3442-GZ1608U300TFDKR ,3442-GZ1608U300TFCT RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Ferrite Beads and Chips - 1328855-GZ1608U300TF - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1328855-GZ1608U300TF
Filters - Ferrite Beads and Chips 1328855-GZ1608U300TF
Manufacturer: Shenzhen Sunlord Electronics Co., Ltd. Win Source Part Number: 1328855-GZ1608U300TF Category: Filters>Ferrite Beads and Chips Packaging: Reel - TR Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Current Rating (Max): 2A Standard Package: 4,000 Mounting: Surface Mount Filter Type: Signal Line Height (Max): 0.037" (0.95mm) Number of Lines: 1 Impedance @ Frequency: 30 Ohms @ 100 MHz DC Resistance (DCR) (Max): 50mOhm Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Other Part Number: 3442-GZ1608U300TFTR, 3442-GZ1608U300TFDKR ,3442-GZ1608U300TFCT RoHS Status: ROHS3 Compliant

Manufacturer: Shenzhen Sunlord Electronics Co., Ltd.
Win Source Part Number: 1328855-GZ1608U300TF
Category: Filters>Ferrite Beads and Chips
Packaging: Reel - TR
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Current Rating (Max): 2A
Standard Package: 4,000
Mounting: Surface Mount
Filter Type: Signal Line
Height (Max): 0.037" (0.95mm)
Number of Lines: 1
Impedance @ Frequency: 30 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 50mOhm
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Other Part Number: 3442-GZ1608U300TFTR,3442-GZ1608U300TFDKR,3442-GZ1608U300TFCT
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Chip Inductors
Product Number 1328855-GZ1608U300TF
Product Name Filters - Ferrite Beads and Chips
Core Material Ferrite
Standards and Certifications RoHS
DCR 0.0500 ohms
Rated DC Current 2000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Filters - Ferrite Beads and Chips - 1368956-PZ1608D600-2R0TF - Win Source Electronics
Specs
Core Material Ferrite
DCR 0.0800 ohms
Rated DC Current 2000 milliamps
View Details
Specs
Core Material Ferrite
DCR 0.1000 ohms
Rated DC Current 800 milliamps
View Details
Filters - Ferrite Beads and Chips - 1369285-GZ1005E241TF - Win Source Electronics
Specs
Core Material Ferrite
DCR 0.5000 ohms
Rated DC Current 200 milliamps
View Details
Filters - Ferrite Beads and Chips - 1369188-GZ1608U800CTF - Win Source Electronics
Specs
Core Material Ferrite
DCR 0.1000 ohms
Rated DC Current 600 milliamps
View Details