Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3803HS6-5#TRMPBF 132777-LTC3803HS6-5#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 132777-LTC3803HS6-5# TRMPBF Packaging: Reel - TR Output Type: Transistor Driver Topology: Flyback Frequency - Switching: 200kHz Control Features: Current Limit, Enable Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 80% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: TSOT-23-6 Purpose: Step-Up/Step-Down Supply Voltage - Operating: 4 V to 8.1 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 132777-LTC3803HS6-5# TRMPBF Packaging: Reel - TR Output Type: Transistor Driver Topology: Flyback Frequency - Switching: 200kHz Control Features: Current Limit, Enable Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 80% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: TSOT-23-6 Purpose: Step-Up/Step-Down Supply Voltage - Operating: 4 V to 8.1 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3803HS6-5#TRMPBF - 132777-LTC3803HS6-5#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3803HS6-5#TRMPBF
132777-LTC3803HS6-5#TRMPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3803HS6-5#TRMPBF 132777-LTC3803HS6-5#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 132777-LTC3803HS6-5# TRMPBF Packaging: Reel - TR Output Type: Transistor Driver Topology: Flyback Frequency - Switching: 200kHz Control Features: Current Limit, Enable Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 80% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: TSOT-23-6 Purpose: Step-Up/Step-Down Supply Voltage - Operating: 4 V to 8.1 V

Manufacturer: Linear Technology
Win Source Part Number: 132777-LTC3803HS6-5#TRMPBF
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Flyback
Frequency - Switching: 200kHz
Control Features: Current Limit, Enable
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 80%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: TSOT-23-6
Purpose: Step-Up/Step-Down
Supply Voltage - Operating: 4 V to 8.1 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 132777-LTC3803HS6-5#TRMPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3803HS6-5#TRMPBF
Configuration / Function Flyback
Output Voltage Type Transistor Driver
Package Type SOT23; Other; TSOT-23-6
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1676IS8#PBF - 020295-LT1676IS8#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3545EUD#PBF - 072577-LTC3545EUD#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 16-QFN (3x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1110CS8-5 - 072198-LT1110CS8-5 - Win Source Electronics
Specs
Configuration / Function Buck, Boost
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1072CN8 - 072176-LT1072CN8 - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Cuk, Flyback, Forward Converter
Output Voltage Type Adjustable / Variable; Adjustable
Package Type DIP; Other; 8-PDIP
View Details