Win Source Electronics PMIC - PMIC - OR Controllers, Ideal Diodes - LT4351CMS#PBF 132747-LT4351CMS#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 132747-LT4351CMS#PBF Packaging: Tube/Rail Type: N+1 ORing Controller Applications: Paralleled/Redundant Power Supplies Mounting: SMD (SMT) Polarity: N-Channel Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 10-MSOP Supply Voltage - Operating: 1.2 V to 18 V Operating Supply Current: 1.41mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 132747-LT4351CMS#PBF Packaging: Tube/Rail Type: N+1 ORing Controller Applications: Paralleled/Redundant Power Supplies Mounting: SMD (SMT) Polarity: N-Channel Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 10-MSOP Supply Voltage - Operating: 1.2 V to 18 V Operating Supply Current: 1.41mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - OR Controllers, Ideal Diodes - LT4351CMS#PBF - 132747-LT4351CMS#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - OR Controllers, Ideal Diodes - LT4351CMS#PBF
132747-LT4351CMS#PBF
PMIC - PMIC - OR Controllers, Ideal Diodes - LT4351CMS#PBF 132747-LT4351CMS#PBF
Manufacturer: Linear Technology Win Source Part Number: 132747-LT4351CMS#PBF Packaging: Tube/Rail Type: N+1 ORing Controller Applications: Paralleled/Redundant Power Supplies Mounting: SMD (SMT) Polarity: N-Channel Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 10-MSOP Supply Voltage - Operating: 1.2 V to 18 V Operating Supply Current: 1.41mA

Manufacturer: Linear Technology
Win Source Part Number: 132747-LT4351CMS#PBF
Packaging: Tube/Rail
Type: N+1 ORing Controller
Applications: Paralleled/Redundant Power Supplies
Mounting: SMD (SMT)
Polarity: N-Channel
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 10-MSOP
Supply Voltage - Operating: 1.2 V to 18 V
Operating Supply Current: 1.41mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 132747-LT4351CMS#PBF
Product Name PMIC - PMIC - OR Controllers, Ideal Diodes - LT4351CMS#PBF
Tj 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Protection - TVS - Diodes - 1057915-ESD5Z7V0 - Win Source Electronics
Specs
Diode Type Transient Voltage Suppressor Diodes
VR 7 volts
Tj -55 to 150 C (-67 to 302 F)
View Details
END - OF - LIFE - C20T10Q-11A - 1158387-C20T10Q-11A - Win Source Electronics
Specs
Diode Type Schottky
View Details