Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LT1739CUE#TRPBF 132617-LT1739CUE#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 132617-LT1739CUE#TRP BF Packaging: Reel - TR Mounting: SMD (SMT) Protocol: xDSL Number of Drivers/Receivers: 2/0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 12-DFN (4x3) Supply Voltage - Operating: 5 V to 12 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 132617-LT1739CUE#TRP BF Packaging: Reel - TR Mounting: SMD (SMT) Protocol: xDSL Number of Drivers/Receivers: 2/0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 12-DFN (4x3) Supply Voltage - Operating: 5 V to 12 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LT1739CUE#TRPBF - 132617-LT1739CUE#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LT1739CUE#TRPBF
132617-LT1739CUE#TRPBF
Interface - Interface - Drivers, Receivers, Transceivers - LT1739CUE#TRPBF 132617-LT1739CUE#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 132617-LT1739CUE#TRP BF Packaging: Reel - TR Mounting: SMD (SMT) Protocol: xDSL Number of Drivers/Receivers: 2/0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 12-DFN (4x3) Supply Voltage - Operating: 5 V to 12 V

Manufacturer: Linear Technology
Win Source Part Number: 132617-LT1739CUE#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: xDSL
Number of Drivers/Receivers: 2/0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 12-DFN (4x3)
Supply Voltage - Operating: 5 V to 12 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 132617-LT1739CUE#TRPBF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LT1739CUE#TRPBF
Package Type 12-DFN (4x3)
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Comparators - LT6700MPDCB-3#TRMPBF - 020443-LT6700MPDCB-3#TRMPBF - Win Source Electronics
Specs
Device Type Comparators
Package Type 6-DFN (2x3)
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1013DN8 - 072155-LT1013DN8 - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type DIP; PDIP; 8-PDIP
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT2078IS8#TRPBF - 1059055-LT2078IS8#TRPBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 8-SO
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1490AHMS8#TRPBF - 1058350-LT1490AHMS8#TRPBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type SOP; MSOP; 8-MSOP
View Details