Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1107CS8#TRPBF 132580-LT1107CS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 132580-LT1107CS8#TRP BF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck, Boost Frequency - Switching: 63kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1.5A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Purpose: Step-Up, Step-Down Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 1.25V Maximum Output Voltage: 50V (Switch) Minimum Input Voltage: 2V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 132580-LT1107CS8#TRP BF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck, Boost Frequency - Switching: 63kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1.5A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Purpose: Step-Up, Step-Down Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 1.25V Maximum Output Voltage: 50V (Switch) Minimum Input Voltage: 2V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1107CS8#TRPBF - 132580-LT1107CS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1107CS8#TRPBF
132580-LT1107CS8#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1107CS8#TRPBF 132580-LT1107CS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 132580-LT1107CS8#TRP BF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck, Boost Frequency - Switching: 63kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1.5A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Purpose: Step-Up, Step-Down Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 1.25V Maximum Output Voltage: 50V (Switch) Minimum Input Voltage: 2V

Manufacturer: Linear Technology
Win Source Part Number: 132580-LT1107CS8#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck, Boost
Frequency - Switching: 63kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1.5A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Purpose: Step-Up, Step-Down
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 1.25V
Maximum Output Voltage: 50V (Switch)
Minimum Input Voltage: 2V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 132580-LT1107CS8#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1107CS8#TRPBF
Configuration / Function Buck, Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1374HVIS8#TRPBF - 1058216-LT1374HVIS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3728LCUH#PBF - 020604-LTC3728LCUH#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 32-QFN (5x5)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3824MPMSE#PBF - 072599-LTC3824MPMSE#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 10-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1765EFE#PBF - 072327-LT1765EFE#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP-EP
View Details