Win Source Electronics Discrete Semiconductor Products - Diodes - Rectifiers - Single 1325097-S10MC

Description
Manufacturer: MDD Win Source Part Number: 1325097-S10MC Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000 V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 10 A Capacitance @ Vr, F: 100pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Supplier Device Package: SMC Case / Package: SOD-214AB, SMC ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: SMCS10MC00SA0A,3372- S10MCTR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: MDD Win Source Part Number: 1325097-S10MC Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000 V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 10 A Capacitance @ Vr, F: 100pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Supplier Device Package: SMC Case / Package: SOD-214AB, SMC ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: SMCS10MC00SA0A,3372- S10MCTR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1325097-S10MC - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1325097-S10MC
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1325097-S10MC
Manufacturer: MDD Win Source Part Number: 1325097-S10MC Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000 V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 10 A Capacitance @ Vr, F: 100pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Supplier Device Package: SMC Case / Package: SOD-214AB, SMC ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: SMCS10MC00SA0A,3372- S10MCTR RoHS Status: ROHS3 Compliant

Manufacturer: MDD
Win Source Part Number: 1325097-S10MC
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000 V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 10 A
Capacitance @ Vr, F: 100pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Supplier Device Package: SMC
Case / Package: SOD-214AB, SMC
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SMCS10MC00SA0A,3372-S10MCTR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1325097-S10MC
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products