Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC1642CGN#TRPBF 132506-LTC1642CGN#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 132506-LTC1642CGN#TR PBF Packaging: Reel - TR Type: Hot Swap Controller Applications: InfiniBand Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, UVLO Feature Pins: BRK TMR, CRWBR, /FAULT, FB, ON, /RESET, RST TMR Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SSOP Supply Voltage - Operating: 2.97 V to 16.5 V Operating Supply Current: 1.25mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 132506-LTC1642CGN#TR PBF Packaging: Reel - TR Type: Hot Swap Controller Applications: InfiniBand Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, UVLO Feature Pins: BRK TMR, CRWBR, /FAULT, FB, ON, /RESET, RST TMR Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SSOP Supply Voltage - Operating: 2.97 V to 16.5 V Operating Supply Current: 1.25mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC1642CGN#TRPBF - 132506-LTC1642CGN#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC1642CGN#TRPBF
132506-LTC1642CGN#TRPBF
PMIC - PMIC - Hot Swap Controllers - LTC1642CGN#TRPBF 132506-LTC1642CGN#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 132506-LTC1642CGN#TR PBF Packaging: Reel - TR Type: Hot Swap Controller Applications: InfiniBand Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, UVLO Feature Pins: BRK TMR, CRWBR, /FAULT, FB, ON, /RESET, RST TMR Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SSOP Supply Voltage - Operating: 2.97 V to 16.5 V Operating Supply Current: 1.25mA

Manufacturer: Linear Technology
Win Source Part Number: 132506-LTC1642CGN#TRPBF
Packaging: Reel - TR
Type: Hot Swap Controller
Applications: InfiniBand
Mounting: SMD (SMT)
Number of Channels: 1
Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, UVLO
Feature Pins: BRK TMR, CRWBR, /FAULT, FB, ON, /RESET, RST TMR
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 2.97 V to 16.5 V
Operating Supply Current: 1.25mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 132506-LTC1642CGN#TRPBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC1642CGN#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LT1640LIS8#TRPBF - 122650-LT1640LIS8#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1300 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4215IUFD#TRPBF - 123077-LTC4215IUFD#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (5x4)
IQ 3000 µA
View Details
PMIC - PMIC - Supervisors - LTC1728ES5-3.3#TRMPBF - 121225-LTC1728ES5-3.3#TRMPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-5
View Details
PMIC - PMIC - Supervisors - LTC2914CGN-2#PBF - 1062208-LTC2914CGN-2#PBF - Win Source Electronics
Specs
Number of Supplies 4; 4
Output Options Open Drain; Inverting; Active Low
Type SOP; SSOP; 16-SSOP
View Details