Win Source Electronics Discrete Semiconductor Products - Diodes - Rectifiers - Single 1324292-1N1183RA

Description
Manufacturer: Solid State Inc. Win Source Part Number: 1324292-1N1183RA Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Box Speed: Standard Recovery >500ns, > 200mA (Io) Standard Package: 10 Mounting: Stud Mount Diode Type: Standard, Reverse Polarity Current - Average Rectified (Io): 12A Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 30 A Operating Temperature - Junction: -65°C ~ 200°C Supplier Device Package: DO-4 Case / Package: DO-203AA, DO-4, Stud ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.10.0080 Other Part Number: 2383-1N1183RA RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Solid State Inc. Win Source Part Number: 1324292-1N1183RA Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Box Speed: Standard Recovery >500ns, > 200mA (Io) Standard Package: 10 Mounting: Stud Mount Diode Type: Standard, Reverse Polarity Current - Average Rectified (Io): 12A Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 30 A Operating Temperature - Junction: -65°C ~ 200°C Supplier Device Package: DO-4 Case / Package: DO-203AA, DO-4, Stud ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.10.0080 Other Part Number: 2383-1N1183RA RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1324292-1N1183RA - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1324292-1N1183RA
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1324292-1N1183RA
Manufacturer: Solid State Inc. Win Source Part Number: 1324292-1N1183RA Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Box Speed: Standard Recovery >500ns, > 200mA (Io) Standard Package: 10 Mounting: Stud Mount Diode Type: Standard, Reverse Polarity Current - Average Rectified (Io): 12A Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 30 A Operating Temperature - Junction: -65°C ~ 200°C Supplier Device Package: DO-4 Case / Package: DO-203AA, DO-4, Stud ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.10.0080 Other Part Number: 2383-1N1183RA RoHS Status: ROHS3 Compliant

Manufacturer: Solid State Inc.
Win Source Part Number: 1324292-1N1183RA
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Box
Speed: Standard Recovery >500ns, > 200mA (Io)
Standard Package: 10
Mounting: Stud Mount
Diode Type: Standard, Reverse Polarity
Current - Average Rectified (Io): 12A
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 30 A
Operating Temperature - Junction: -65°C ~ 200°C
Supplier Device Package: DO-4
Case / Package: DO-203AA, DO-4, Stud
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.10.0080
Other Part Number: 2383-1N1183RA
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1324292-1N1183RA
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single
Diode Type Standard, Reverse Polarity
Unlock Full Specs
to access all available technical data

Similar Products

END - OF - LIFE - C30T04Q-11A - 1158415-C30T04Q-11A - Win Source Electronics
Specs
Diode Type Schottky
View Details
END - OF - LIFE - CH461FPT - 1161463-CH461FPT - Win Source Electronics
Specs
Diode Type Schottky
View Details
END - OF - LIFE - C10T06QH - 1158328-C10T06QH - Win Source Electronics
Specs
Diode Type Schottky
View Details