Win Source Electronics Discrete Semiconductor Products - Diodes - Rectifiers - Single 1324243-16F20

Description
Manufacturer: Solid State Inc. Win Source Part Number: 1324243-16F20 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Bulk Speed: Standard Recovery >500ns, > 200mA (Io) Standard Package: 10 Mounting: Stud Mount Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 16A Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 16 A Current - Reverse Leakage @ Vr: 10 µA @ 200 V Operating Temperature - Junction: -65°C ~ 150°C Supplier Device Package: DO-4 Case / Package: DO-203AA, DO-4, Stud ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.10.0080 Other Part Number: 2383-16F20 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Solid State Inc. Win Source Part Number: 1324243-16F20 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Bulk Speed: Standard Recovery >500ns, > 200mA (Io) Standard Package: 10 Mounting: Stud Mount Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 16A Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 16 A Current - Reverse Leakage @ Vr: 10 µA @ 200 V Operating Temperature - Junction: -65°C ~ 150°C Supplier Device Package: DO-4 Case / Package: DO-203AA, DO-4, Stud ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.10.0080 Other Part Number: 2383-16F20 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1324243-16F20 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1324243-16F20
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1324243-16F20
Manufacturer: Solid State Inc. Win Source Part Number: 1324243-16F20 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Bulk Speed: Standard Recovery >500ns, > 200mA (Io) Standard Package: 10 Mounting: Stud Mount Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 16A Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 16 A Current - Reverse Leakage @ Vr: 10 µA @ 200 V Operating Temperature - Junction: -65°C ~ 150°C Supplier Device Package: DO-4 Case / Package: DO-203AA, DO-4, Stud ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.10.0080 Other Part Number: 2383-16F20 RoHS Status: ROHS3 Compliant

Manufacturer: Solid State Inc.
Win Source Part Number: 1324243-16F20
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Bulk
Speed: Standard Recovery >500ns, > 200mA (Io)
Standard Package: 10
Mounting: Stud Mount
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 16A
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 16 A
Current - Reverse Leakage @ Vr: 10 µA @ 200 V
Operating Temperature - Junction: -65°C ~ 150°C
Supplier Device Package: DO-4
Case / Package: DO-203AA, DO-4, Stud
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.10.0080
Other Part Number: 2383-16F20
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1324243-16F20
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single
Diode Type Standard
RoHS Compliant RoHS
VF 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Protection - TVS - Diodes - 1057915-ESD5Z7V0 - Win Source Electronics
Specs
Diode Type Transient Voltage Suppressor Diodes
VR 7 volts
Tj -55 to 150 C (-67 to 302 F)
View Details