Manufacturer: Vesper Technologies Inc.
Win Source Part Number: 1323795-VM2020
Category: Audio Products>Microphones
Packaging: Reel - TR
Type: MEMS (Silicon)
Termination: Solder Pads
Size / Dimension: 0.148" L x 0.116" W (3.76mm x 2.95mm)
Standard Package: 5,000
Voltage - Rated: 2.6 V
Ratings: IP57 - Dust Protected, Waterproof
Frequency Range: 80 Hz ~ 10 kHz
Output Type: Analog
Height (Max): 0.055" (1.40mm)
Shape: Rectangular
Current - Supply: 248 µA
Direction: Omnidirectional
S/N Ratio: 50dB
Port Location: Bottom
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 2022-VM2020CT,2022-V
RoHS Status: ROHS3 Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Microphone Chips |
| Product Number | 1323795-VM2020 |
| Product Name | Audio Products - Microphones |
| Frequency Response | 80 to 10000 Hz |