Manufacturer: MEC Switches
Win Source Part Number: 1323767-15452
Category: Switches>Pushbutton Switches
Packaging: Tube
Type: Standard
Termination Style: PC Pin
Ingress Protection: IP54 - Dust Protected, Water Resistant
Voltage Rating - AC: 120 V
Standard Package: 100
Mounting: Through Hole
Circuit: 4PST-2NO/2NC
Switch Function: On-Off, Off-On
Actuator Type: Plunger for Cap
Mechanical Life: 5,000,000 Cycles
Color - Actuator/Cap: Black
Actuator Marking: No Marking
Temperature Range - Operating: -40°C ~ 160°C
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
Current Rating (Amps): 250mA (AC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9033
Other Part Number: 679-1962
RoHS Status: ROHS3 Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Pushbutton Switches |
| Product Number | 1323767-15452 |
| Product Name | Switches - Pushbutton Switches |