Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1301CS8#PBF 132366-LT1301CS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 132366-LT1301CS8#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Programmable Topology: Boost Frequency - Switching: 155kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 750mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Purpose: Step-Up Maximum Input Voltage: 9.5V Nominal Output Voltage (Min/Fixed): 5V, 12V Minimum Input Voltage: 1.8V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 132366-LT1301CS8#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Programmable Topology: Boost Frequency - Switching: 155kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 750mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Purpose: Step-Up Maximum Input Voltage: 9.5V Nominal Output Voltage (Min/Fixed): 5V, 12V Minimum Input Voltage: 1.8V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1301CS8#PBF - 132366-LT1301CS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1301CS8#PBF
132366-LT1301CS8#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1301CS8#PBF 132366-LT1301CS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 132366-LT1301CS8#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Programmable Topology: Boost Frequency - Switching: 155kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 750mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Purpose: Step-Up Maximum Input Voltage: 9.5V Nominal Output Voltage (Min/Fixed): 5V, 12V Minimum Input Voltage: 1.8V

Manufacturer: Linear Technology
Win Source Part Number: 132366-LT1301CS8#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Programmable
Topology: Boost
Frequency - Switching: 155kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 750mA (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Purpose: Step-Up
Maximum Input Voltage: 9.5V
Nominal Output Voltage (Min/Fixed): 5V, 12V
Minimum Input Voltage: 1.8V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 132366-LT1301CS8#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1301CS8#PBF
Configuration / Function Boost
Output Voltage Type Programmable
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3971EMSE#PBF - 072398-LT3971EMSE#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1435ACS/TR - 072464-LTC1435ACS/TR - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 16-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1307CN8 - 072254-LT1307CN8 - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type DIP; Other; 8-PDIP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3805EMSE#PBF - 072596-LTC3805EMSE#PBF - Win Source Electronics
Specs
Configuration / Function Flyback
Output Voltage Type Transistor Driver
Package Type Other; 10-MSOP-EP
View Details