Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1737CGN#PBF 132344-LT1737CGN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 132344-LT1737CGN#PBF Packaging: Tube/Rail Output Type: Transistor Driver Topology: Flyback Frequency - Switching: 90kHz to 115kHz Control Features: Enable, Soft Start Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 90% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 100°C (TJ) Case / Package: 16-SSOP Purpose: Step-Up/Step-Down Supply Voltage - Operating: 4.1 V to 20 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 132344-LT1737CGN#PBF Packaging: Tube/Rail Output Type: Transistor Driver Topology: Flyback Frequency - Switching: 90kHz to 115kHz Control Features: Enable, Soft Start Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 90% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 100°C (TJ) Case / Package: 16-SSOP Purpose: Step-Up/Step-Down Supply Voltage - Operating: 4.1 V to 20 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1737CGN#PBF - 132344-LT1737CGN#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1737CGN#PBF
132344-LT1737CGN#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1737CGN#PBF 132344-LT1737CGN#PBF
Manufacturer: Linear Technology Win Source Part Number: 132344-LT1737CGN#PBF Packaging: Tube/Rail Output Type: Transistor Driver Topology: Flyback Frequency - Switching: 90kHz to 115kHz Control Features: Enable, Soft Start Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 90% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 100°C (TJ) Case / Package: 16-SSOP Purpose: Step-Up/Step-Down Supply Voltage - Operating: 4.1 V to 20 V

Manufacturer: Linear Technology
Win Source Part Number: 132344-LT1737CGN#PBF
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Flyback
Frequency - Switching: 90kHz to 115kHz
Control Features: Enable, Soft Start
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 90%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 100°C (TJ)
Case / Package: 16-SSOP
Purpose: Step-Up/Step-Down
Supply Voltage - Operating: 4.1 V to 20 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 132344-LT1737CGN#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1737CGN#PBF
Configuration / Function Flyback
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data