Win Source Electronics Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) 1323008-LTC1595ACN8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1323008-LTC1595ACN8# PBF Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC) Packaging: Bulk Standard Package: 1 Mounting: Through Hole Output Type: Current - Unbuffered Architecture: R-2R Number of Bits: 16 Data Interface: SPI Reference Type: External Voltage - Supply, Analog: 5V Voltage - Supply, Digital: 5V Settling Time: 1µs (Typ) Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±0.35, ±0.2 Supplier Device Package: 8-PDIP Temperature Range - Operating: 0°C ~ 70°C Case / Package: 8-DIP (0.300", 7.62mm) ECCN: EAR99 Fake Threat In the Open Market: 71 HTSUS: 8542.39.0001 Other Part Number: ANALINLTC1595ACN8#PB F,2156-LTC1595ACN8#P BF
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1323008-LTC1595ACN8# PBF Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC) Packaging: Bulk Standard Package: 1 Mounting: Through Hole Output Type: Current - Unbuffered Architecture: R-2R Number of Bits: 16 Data Interface: SPI Reference Type: External Voltage - Supply, Analog: 5V Voltage - Supply, Digital: 5V Settling Time: 1µs (Typ) Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±0.35, ±0.2 Supplier Device Package: 8-PDIP Temperature Range - Operating: 0°C ~ 70°C Case / Package: 8-DIP (0.300", 7.62mm) ECCN: EAR99 Fake Threat In the Open Market: 71 HTSUS: 8542.39.0001 Other Part Number: ANALINLTC1595ACN8#PB F,2156-LTC1595ACN8#P BF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - 1323008-LTC1595ACN8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
1323008-LTC1595ACN8#PBF
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) 1323008-LTC1595ACN8#PBF
Manufacturer: Linear Technology Win Source Part Number: 1323008-LTC1595ACN8# PBF Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC) Packaging: Bulk Standard Package: 1 Mounting: Through Hole Output Type: Current - Unbuffered Architecture: R-2R Number of Bits: 16 Data Interface: SPI Reference Type: External Voltage - Supply, Analog: 5V Voltage - Supply, Digital: 5V Settling Time: 1µs (Typ) Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±0.35, ±0.2 Supplier Device Package: 8-PDIP Temperature Range - Operating: 0°C ~ 70°C Case / Package: 8-DIP (0.300", 7.62mm) ECCN: EAR99 Fake Threat In the Open Market: 71 HTSUS: 8542.39.0001 Other Part Number: ANALINLTC1595ACN8#PB F,2156-LTC1595ACN8#P BF

Manufacturer: Linear Technology
Win Source Part Number: 1323008-LTC1595ACN8#PBF
Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Packaging: Bulk
Standard Package: 1
Mounting: Through Hole
Output Type: Current - Unbuffered
Architecture: R-2R
Number of Bits: 16
Data Interface: SPI
Reference Type: External
Voltage - Supply, Analog: 5V
Voltage - Supply, Digital: 5V
Settling Time: 1µs (Typ)
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±0.35, ±0.2
Supplier Device Package: 8-PDIP
Temperature Range - Operating: 0°C ~ 70°C
Case / Package: 8-DIP (0.300", 7.62mm)
ECCN: EAR99
Fake Threat In the Open Market: 71
HTSUS: 8542.39.0001
Other Part Number: ANALINLTC1595ACN8#PBF,2156-LTC1595ACN8#PBF

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 1323008-LTC1595ACN8#PBF
Product Name Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type SPI; SPI
Package Type SOIC
Packing Method Tube; Tube
View Details
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1661IMS8#TRPBF - 102033-LTC1661IMS8#TRPBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOP; 8-MSOP
Packing Method Tape Reel; Reel - TR
View Details
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1592BCG#PBF - 072488-LTC1592BCG#PBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOP; SSOP; 16-SSOP
Packing Method Tube; Tube/Rail
View Details