Manufacturer: Linear Technology
Win Source Part Number: 132136-LT1964IS5-BYP
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Negative Adjustable
Voltage - Dropout (Typical): 0.34V @ 200mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 200mA
Output Voltage: -1.22 V to -20 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TSOT-23-5
Maximum Input Voltage: -20V
Nominal Output Voltage (Min/Fixed): -1.22V
Dropout Voltage-Max: 0.49V @ 200mA
PSRR: 54dB (120Hz)
Maximum Output Voltage: -20V
Protection Features: Over Current, Over Temperature, Reverse Polarity
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 132136-LT1964IS5-BYP#TRMPBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LT1964IS5-BYP#TRMPBF |
| Regulator Type | Low Dropout |
| Output Polarity | Negative |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | SOT23; Other; TSOT-23-5 |
| Life Cycle Stage | Maturity; Active |