Win Source Electronics Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules 1321056-LT1189CS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1321056-LT1189CS8#PB F Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Packaging: Bulk Applications: Differential Number of Circuits: 1 Standard Package: 1 Mounting: Surface Mount -3db Bandwidth: 35 MHz Slew Rate: 220V/µs Current - Supply: 13 mA Current - Output / Channel: 20 mA Voltage - Supply, Single/Dual (±): 4.75V ~ 16V, ±2.38V ~ 8V Supplier Device Package: 8-SO Case / Package: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 80 HTSUS: 8542.33.0001 Other Part Number: 2156-LT1189CS8#PBF,A NALINLT1189CS8#PBF
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1321056-LT1189CS8#PB F Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Packaging: Bulk Applications: Differential Number of Circuits: 1 Standard Package: 1 Mounting: Surface Mount -3db Bandwidth: 35 MHz Slew Rate: 220V/µs Current - Supply: 13 mA Current - Output / Channel: 20 mA Voltage - Supply, Single/Dual (±): 4.75V ~ 16V, ±2.38V ~ 8V Supplier Device Package: 8-SO Case / Package: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 80 HTSUS: 8542.33.0001 Other Part Number: 2156-LT1189CS8#PBF,A NALINLT1189CS8#PBF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules - 1321056-LT1189CS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
1321056-LT1189CS8#PBF
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules 1321056-LT1189CS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 1321056-LT1189CS8#PB F Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Packaging: Bulk Applications: Differential Number of Circuits: 1 Standard Package: 1 Mounting: Surface Mount -3db Bandwidth: 35 MHz Slew Rate: 220V/µs Current - Supply: 13 mA Current - Output / Channel: 20 mA Voltage - Supply, Single/Dual (±): 4.75V ~ 16V, ±2.38V ~ 8V Supplier Device Package: 8-SO Case / Package: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 80 HTSUS: 8542.33.0001 Other Part Number: 2156-LT1189CS8#PBF,A NALINLT1189CS8#PBF

Manufacturer: Linear Technology
Win Source Part Number: 1321056-LT1189CS8#PBF
Category: Integrated Circuits (ICs)>Linear>Amplifiers>Video Amps and Modules
Packaging: Bulk
Applications: Differential
Number of Circuits: 1
Standard Package: 1
Mounting: Surface Mount
-3db Bandwidth: 35 MHz
Slew Rate: 220V/µs
Current - Supply: 13 mA
Current - Output / Channel: 20 mA
Voltage - Supply, Single/Dual (±): 4.75V ~ 16V, ±2.38V ~ 8V
Supplier Device Package: 8-SO
Case / Package: 8-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 80
HTSUS: 8542.33.0001
Other Part Number: 2156-LT1189CS8#PBF,ANALINLT1189CS8#PBF

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 1321056-LT1189CS8#PBF
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Package Type SOIC; 8-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1812IS6#TRMPBF - 1058822-LT1812IS6#TRMPBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type SOT; SOT23; TSOT-23-6
View Details
Linear - Linear - Comparators - LT1720IS8#TRPBF - 1058595-LT1720IS8#TRPBF - Win Source Electronics
Specs
Device Type Comparators
Package Type SOIC; 8-SOIC
View Details
Linear - Linear - Comparators - LT1719CS6#TRMPBF - 072319-LT1719CS6#TRMPBF - Win Source Electronics
Specs
Device Type Comparators
Package Type SOT; SOT23; TSOT-23-6
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1970CFE#PBF - 020373-LT1970CFE#PBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type SSOP; SOP; TSSOP; 20-TSSOP-EP
View Details