Win Source Electronics Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1321018-LTC1050CN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1321018-LTC1050CN#PB F Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Instrumentation, OP Amps, Buffer Amps Packaging: Bulk Number of Circuits: 1 Standard Package: 1 Mounting: Through Hole Amplifier Type: Zero-Drift Slew Rate: 4V/µs Gain Bandwidth Product: 2.5 MHz Current - Input Bias: 10 pA Voltage - Input Offset: 0.5 µV Current - Supply: 1mA Supplier Device Package: 14-PDIP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 14-DIP (0.300", 7.62mm) Fake Threat In the Open Market: 82 HTSUS: 0000.00.0000 Other Part Number: 2156-LTC1050CN#PBF-L T,ANAANALTC1050CN#PB F Base Product Number: LTC1050 Voltage - Supply Span (Min): 4.75 V Voltage - Supply Span (Max): 16 V
Request a Quote
Description
Manufacturer: Linear Technology Win Source Part Number: 1321018-LTC1050CN#PB F Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Instrumentation, OP Amps, Buffer Amps Packaging: Bulk Number of Circuits: 1 Standard Package: 1 Mounting: Through Hole Amplifier Type: Zero-Drift Slew Rate: 4V/µs Gain Bandwidth Product: 2.5 MHz Current - Input Bias: 10 pA Voltage - Input Offset: 0.5 µV Current - Supply: 1mA Supplier Device Package: 14-PDIP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 14-DIP (0.300", 7.62mm) Fake Threat In the Open Market: 82 HTSUS: 0000.00.0000 Other Part Number: 2156-LTC1050CN#PBF-L T,ANAANALTC1050CN#PB F Base Product Number: LTC1050 Voltage - Supply Span (Min): 4.75 V Voltage - Supply Span (Max): 16 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1321018-LTC1050CN#PBF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1321018-LTC1050CN#PBF
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1321018-LTC1050CN#PBF
Manufacturer: Linear Technology Win Source Part Number: 1321018-LTC1050CN#PB F Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Instrumentation, OP Amps, Buffer Amps Packaging: Bulk Number of Circuits: 1 Standard Package: 1 Mounting: Through Hole Amplifier Type: Zero-Drift Slew Rate: 4V/µs Gain Bandwidth Product: 2.5 MHz Current - Input Bias: 10 pA Voltage - Input Offset: 0.5 µV Current - Supply: 1mA Supplier Device Package: 14-PDIP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 14-DIP (0.300", 7.62mm) Fake Threat In the Open Market: 82 HTSUS: 0000.00.0000 Other Part Number: 2156-LTC1050CN#PBF-L T,ANAANALTC1050CN#PB F Base Product Number: LTC1050 Voltage - Supply Span (Min): 4.75 V Voltage - Supply Span (Max): 16 V

Manufacturer: Linear Technology
Win Source Part Number: 1321018-LTC1050CN#PBF
Category: Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Packaging: Bulk
Number of Circuits: 1
Standard Package: 1
Mounting: Through Hole
Amplifier Type: Zero-Drift
Slew Rate: 4V/µs
Gain Bandwidth Product: 2.5 MHz
Current - Input Bias: 10 pA
Voltage - Input Offset: 0.5 µV
Current - Supply: 1mA
Supplier Device Package: 14-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 14-DIP (0.300", 7.62mm)
Fake Threat In the Open Market: 82
HTSUS: 0000.00.0000
Other Part Number: 2156-LTC1050CN#PBF-LT,ANAANALTC1050CN#PBF
Base Product Number: LTC1050
Voltage - Supply Span (Min): 4.75 V
Voltage - Supply Span (Max): 16 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1321018-LTC1050CN#PBF
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Source Current (IS) 1 milliamps
VOS 5.00E-4 millivolts
IBIAS 1.00E-5 µA
GBW 2.5 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1399CS#PBF - 020263-LT1399CS#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 12 volts
Source Current (IS) 4.6 milliamps
VOS 1.5 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1028CS8#TRPBF - 1057667-LT1028CS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 18 volts
Source Current (IS) 7.6 milliamps
VOS 0.0200 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1399CS#PBF - 020263-LT1399CS#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 12 volts
Source Current (IS) 4.6 milliamps
VOS 1.5 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1152CS8#TRPBF - 1060414-LTC1152CS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 14 volts
Source Current (IS) 2.2 milliamps
VOS 1.00E-3 millivolts
View Details