Manufacturer: Linear Technology
Win Source Part Number: 1320728-LTC3541EDD-2
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear + Switching
Packaging: Bulk
Standard Package: 1
Mounting: Surface Mount
Topology: Step-Down (Buck) Synchronous (1), Linear (LDO) (1)
Frequency - Switching: 2.25MHz
Number of Outputs: 2
Voltage/Current - Output 1: 0.8V ~ 5V, 500mA
Voltage/Current - Output 2: 0.4V ~ 4.1V, 300mA
w/LED Driver: No
w/Supervisor: No
w/Sequencer: Yes
Voltage - Supply: 0.9V ~ 5.5V
Supplier Device Package: 10-DFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 10-WFDFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 65
HTSUS: 8542.39.0001
Other Part Number: ANALINLTC3541EDD-2#P
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 1320728-LTC3541EDD-2#PBF |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching |
| Regulator Type | Standard; Low Dropout |