Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1783CS6#TRPBF 132041-LT1783CS6#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 132041-LT1783CS6#TRP BF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.45 V/μs Current - Input Bias: 40nA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: TSOT-23-6 Supply Voltage - Operating: 2.5 V to 18 V, ±1.25 V to 9 V Operating Supply Current: 230μA Channel Output Current: 30mA Gain Bandwidth Product (GBP): 1.3MHz
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 132041-LT1783CS6#TRP BF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.45 V/μs Current - Input Bias: 40nA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: TSOT-23-6 Supply Voltage - Operating: 2.5 V to 18 V, ±1.25 V to 9 V Operating Supply Current: 230μA Channel Output Current: 30mA Gain Bandwidth Product (GBP): 1.3MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1783CS6#TRPBF - 132041-LT1783CS6#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1783CS6#TRPBF
132041-LT1783CS6#TRPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1783CS6#TRPBF 132041-LT1783CS6#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 132041-LT1783CS6#TRP BF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.45 V/μs Current - Input Bias: 40nA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: TSOT-23-6 Supply Voltage - Operating: 2.5 V to 18 V, ±1.25 V to 9 V Operating Supply Current: 230μA Channel Output Current: 30mA Gain Bandwidth Product (GBP): 1.3MHz

Manufacturer: Linear Technology
Win Source Part Number: 132041-LT1783CS6#TRPBF
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.45 V/μs
Current - Input Bias: 40nA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: TSOT-23-6
Supply Voltage - Operating: 2.5 V to 18 V, ±1.25 V to 9 V
Operating Supply Current: 230μA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 1.3MHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 132041-LT1783CS6#TRPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1783CS6#TRPBF
Supply Voltage (VS) 2.5 to 18 volts
Source Current (IS) 0.2300 milliamps
VOS 0.5000 millivolts
IBIAS 0.0400 µA
GBW 1.3 MHz
Unlock Full Specs
to access all available technical data