Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1056S8#PBF 132018-LT1056S8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 132018-LT1056S8#PBF Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: J-FET Slew Rate: 14 V/μs Current - Input Bias: 30pA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SO Supply Voltage - Operating: ±5 V to 18 V Operating Supply Current: 5mA Gain Bandwidth Product (GBP): 5.5MHz
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 132018-LT1056S8#PBF Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: J-FET Slew Rate: 14 V/μs Current - Input Bias: 30pA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SO Supply Voltage - Operating: ±5 V to 18 V Operating Supply Current: 5mA Gain Bandwidth Product (GBP): 5.5MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1056S8#PBF - 132018-LT1056S8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1056S8#PBF
132018-LT1056S8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1056S8#PBF 132018-LT1056S8#PBF
Manufacturer: Linear Technology Win Source Part Number: 132018-LT1056S8#PBF Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: J-FET Slew Rate: 14 V/μs Current - Input Bias: 30pA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SO Supply Voltage - Operating: ±5 V to 18 V Operating Supply Current: 5mA Gain Bandwidth Product (GBP): 5.5MHz

Manufacturer: Linear Technology
Win Source Part Number: 132018-LT1056S8#PBF
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: J-FET
Slew Rate: 14 V/μs
Current - Input Bias: 30pA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SO
Supply Voltage - Operating: ±5 V to 18 V
Operating Supply Current: 5mA
Gain Bandwidth Product (GBP): 5.5MHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 132018-LT1056S8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1056S8#PBF
Supply Voltage (VS) 5 to 18 volts
Source Current (IS) 5 milliamps
VOS 0.5000 millivolts
IBIAS 3.00E-5 µA
GBW 5.5 MHz
Unlock Full Specs
to access all available technical data