Win Source Electronics Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors 1319954-LTC2906ITS8#TRM

Description
Manufacturer: Linear Technology Win Source Part Number: 1319954-LTC2906ITS8# TRM Category: Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors Packaging: Bulk Type: Multi-Voltage Supervisor Standard Package: 1 Mounting: Surface Mount Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 2 Reset Timeout: 140ms Minimum Voltage - Threshold: 2.5V, 3.3V, 5V, Adj Supplier Device Package: TSOT-23-8 Temperature Range - Operating: -40°C ~ 85°C Case / Package: SOT-23-8 Thin, TSOT-23-8 Fake Threat In the Open Market: 74 REACH Status: REACH Affected Other Part Number: 2156-LTC2906ITS8#TRM -600060 Base Product Number: LTC2906 Moisture Sensitivity Level (MSL): Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1319954-LTC2906ITS8# TRM Category: Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors Packaging: Bulk Type: Multi-Voltage Supervisor Standard Package: 1 Mounting: Surface Mount Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 2 Reset Timeout: 140ms Minimum Voltage - Threshold: 2.5V, 3.3V, 5V, Adj Supplier Device Package: TSOT-23-8 Temperature Range - Operating: -40°C ~ 85°C Case / Package: SOT-23-8 Thin, TSOT-23-8 Fake Threat In the Open Market: 74 REACH Status: REACH Affected Other Part Number: 2156-LTC2906ITS8#TRM -600060 Base Product Number: LTC2906 Moisture Sensitivity Level (MSL): Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - 1319954-LTC2906ITS8#TRM - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
1319954-LTC2906ITS8#TRM
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors 1319954-LTC2906ITS8#TRM
Manufacturer: Linear Technology Win Source Part Number: 1319954-LTC2906ITS8# TRM Category: Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors Packaging: Bulk Type: Multi-Voltage Supervisor Standard Package: 1 Mounting: Surface Mount Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 2 Reset Timeout: 140ms Minimum Voltage - Threshold: 2.5V, 3.3V, 5V, Adj Supplier Device Package: TSOT-23-8 Temperature Range - Operating: -40°C ~ 85°C Case / Package: SOT-23-8 Thin, TSOT-23-8 Fake Threat In the Open Market: 74 REACH Status: REACH Affected Other Part Number: 2156-LTC2906ITS8#TRM -600060 Base Product Number: LTC2906 Moisture Sensitivity Level (MSL): Vendor Undefined

Manufacturer: Linear Technology
Win Source Part Number: 1319954-LTC2906ITS8#TRM
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Packaging: Bulk
Type: Multi-Voltage Supervisor
Standard Package: 1
Mounting: Surface Mount
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 2
Reset Timeout: 140ms Minimum
Voltage - Threshold: 2.5V, 3.3V, 5V, Adj
Supplier Device Package: TSOT-23-8
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: SOT-23-8 Thin, TSOT-23-8
Fake Threat In the Open Market: 74
REACH Status: REACH Affected
Other Part Number: 2156-LTC2906ITS8#TRM-600060
Base Product Number: LTC2906
Moisture Sensitivity Level (MSL): Vendor Undefined

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1319954-LTC2906ITS8#TRM
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Number of Supplies 2; 2
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - LTC3350EUHF#PBF - 1062483-LTC3350EUHF#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 38-QFN (5x7)
IQ 4000 µA
View Details
PMIC - PMIC - Supervisors - LTC2903IS6-C1#TRPBF - 1062137-LTC2903IS6-C1#TRPBF - Win Source Electronics
Specs
Number of Supplies 4; 4
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-6
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4225IUFD-2#TRPBF - 1063433-LTC4225IUFD-2#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (5x4)
IQ 2800 µA
View Details