Win Source Electronics Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1319655-LT6210IS6#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1319655-LT6210IS6#PB F Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Instrumentation, OP Amps, Buffer Amps Packaging: Bulk Number of Circuits: 1 Standard Package: 1 Mounting: Surface Mount Output Type: Rail-to-Rail -3db Bandwidth: 200 MHz Amplifier Type: Current Feedback Slew Rate: 700V/µs Current - Input Bias: 13.5 µA Voltage - Input Offset: 1 µV Current - Supply: 6mA Current - Output / Channel: 75 mA Supplier Device Package: TSOT-23-6 Temperature Range - Operating: -40°C ~ 85°C Case / Package: SOT-23-6 Thin, TSOT-23-6 Fake Threat In the Open Market: 85 REACH Status: REACH Unaffected Other Part Number: 2156-LT6210IS6#PBF-6 00060 Voltage - Supply Span (Min): 3 V Voltage - Supply Span (Max): 12 V Moisture Sensitivity Level (MSL): Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1319655-LT6210IS6#PB F Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Instrumentation, OP Amps, Buffer Amps Packaging: Bulk Number of Circuits: 1 Standard Package: 1 Mounting: Surface Mount Output Type: Rail-to-Rail -3db Bandwidth: 200 MHz Amplifier Type: Current Feedback Slew Rate: 700V/µs Current - Input Bias: 13.5 µA Voltage - Input Offset: 1 µV Current - Supply: 6mA Current - Output / Channel: 75 mA Supplier Device Package: TSOT-23-6 Temperature Range - Operating: -40°C ~ 85°C Case / Package: SOT-23-6 Thin, TSOT-23-6 Fake Threat In the Open Market: 85 REACH Status: REACH Unaffected Other Part Number: 2156-LT6210IS6#PBF-6 00060 Voltage - Supply Span (Min): 3 V Voltage - Supply Span (Max): 12 V Moisture Sensitivity Level (MSL): Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1319655-LT6210IS6#PBF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1319655-LT6210IS6#PBF
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1319655-LT6210IS6#PBF
Manufacturer: Linear Technology Win Source Part Number: 1319655-LT6210IS6#PB F Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Instrumentation, OP Amps, Buffer Amps Packaging: Bulk Number of Circuits: 1 Standard Package: 1 Mounting: Surface Mount Output Type: Rail-to-Rail -3db Bandwidth: 200 MHz Amplifier Type: Current Feedback Slew Rate: 700V/µs Current - Input Bias: 13.5 µA Voltage - Input Offset: 1 µV Current - Supply: 6mA Current - Output / Channel: 75 mA Supplier Device Package: TSOT-23-6 Temperature Range - Operating: -40°C ~ 85°C Case / Package: SOT-23-6 Thin, TSOT-23-6 Fake Threat In the Open Market: 85 REACH Status: REACH Unaffected Other Part Number: 2156-LT6210IS6#PBF-6 00060 Voltage - Supply Span (Min): 3 V Voltage - Supply Span (Max): 12 V Moisture Sensitivity Level (MSL): Vendor Undefined

Manufacturer: Linear Technology
Win Source Part Number: 1319655-LT6210IS6#PBF
Category: Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Packaging: Bulk
Number of Circuits: 1
Standard Package: 1
Mounting: Surface Mount
Output Type: Rail-to-Rail
-3db Bandwidth: 200 MHz
Amplifier Type: Current Feedback
Slew Rate: 700V/µs
Current - Input Bias: 13.5 µA
Voltage - Input Offset: 1 µV
Current - Supply: 6mA
Current - Output / Channel: 75 mA
Supplier Device Package: TSOT-23-6
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: SOT-23-6 Thin, TSOT-23-6
Fake Threat In the Open Market: 85
REACH Status: REACH Unaffected
Other Part Number: 2156-LT6210IS6#PBF-600060
Voltage - Supply Span (Min): 3 V
Voltage - Supply Span (Max): 12 V
Moisture Sensitivity Level (MSL): Vendor Undefined

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1319655-LT6210IS6#PBF
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Source Current (IS) 6 milliamps
VOS 1.00E-3 millivolts
IBIAS 13.5 µA
Slew Rate 700 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1057IS8#PBF - 1057709-LT1057IS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 10 to 18 volts
Source Current (IS) 1.7 milliamps
VOS 0.2200 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6200IS8-5#PBF - 1060050-LT6200IS8-5#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 12.6 volts
Source Current (IS) 20 milliamps
VOS 2.5 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1677CS8#PBF - 072314-LT1677CS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 3 to 36 volts
Source Current (IS) 2.75 milliamps
VOS 0.0200 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1126CS8#PBF - 1057878-LT1126CS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 18 volts
Source Current (IS) 2.6 milliamps
VOS 0.0250 millivolts
View Details