Manufacturer: Linear Technology
Win Source Part Number: 1319563-LT6700IS6-1#
Category: Integrated Circuits (ICs)>Linear>Compara
Packaging: Bulk
Type: General Purpose
Standard Package: 1
Mounting: Surface Mount
Output Type: Open Collector
Number of Elements: 2
Current - Quiescent (Max): 17µA
Voltage - Supply, Single/Dual (±): 1.4V ~ 18V
Current - Input Bias (Max): 0.01µA @ 18V
Propagation Delay (Max): 29µs
Hysteresis: 11.5mV
Supplier Device Package: TSOT-23-6
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: SOT-23-6 Thin, TSOT-23-6
ECCN: EAR99
Fake Threat In the Open Market: 74
HTSUS: 8542.39.0001
Other Part Number: 2156-LT6700IS6-1#TRM
| Win Source Electronics | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 1319563-LT6700IS6-1#TRM |
| Product Name | Integrated Circuits (ICs) - Linear - Comparators |
| Features | Single-Supply |