Manufacturer: Linear Technology
Win Source Part Number: 131941-LT1123CST#PBF
Packaging: Tube/Rail
Type: Positive Fixed
Number of Outputs: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: SOT-223
Operating Supply Current: 700μA
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 131941-LT1123CST#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - LT1123CST#PBF |
| Output Polarity | Positive |