Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3991IMSE-5#TRPBF 131930-LT3991IMSE-5#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 131930-LT3991IMSE-5# TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 200kHz to 2MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1.2A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 10-MSOP-EP Purpose: Step-Down Maximum Input Voltage: 55V Nominal Output Voltage (Min/Fixed): 5V Minimum Input Voltage: 4.3V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 131930-LT3991IMSE-5# TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 200kHz to 2MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1.2A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 10-MSOP-EP Purpose: Step-Down Maximum Input Voltage: 55V Nominal Output Voltage (Min/Fixed): 5V Minimum Input Voltage: 4.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3991IMSE-5#TRPBF - 131930-LT3991IMSE-5#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3991IMSE-5#TRPBF
131930-LT3991IMSE-5#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3991IMSE-5#TRPBF 131930-LT3991IMSE-5#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 131930-LT3991IMSE-5# TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 200kHz to 2MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1.2A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 10-MSOP-EP Purpose: Step-Down Maximum Input Voltage: 55V Nominal Output Voltage (Min/Fixed): 5V Minimum Input Voltage: 4.3V

Manufacturer: Linear Technology
Win Source Part Number: 131930-LT3991IMSE-5#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 200kHz to 2MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1.2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 10-MSOP-EP
Purpose: Step-Down
Maximum Input Voltage: 55V
Nominal Output Voltage (Min/Fixed): 5V
Minimum Input Voltage: 4.3V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 131930-LT3991IMSE-5#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3991IMSE-5#TRPBF
Configuration / Function Buck
Output Voltage Type Fixed; Fixed
Package Type Other; 10-MSOP-EP
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data