Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3425EUH#PBF 131917-LTC3425EUH#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 131917-LTC3425EUH#PB F Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost Frequency - Switching: 100kHz to 2MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 5A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-QFN Exposed Pad (5x5) Purpose: Step-Up Maximum Input Voltage: 4.5V Nominal Output Voltage (Min/Fixed): 2.4V Maximum Output Voltage: 5.25V Minimum Input Voltage: 0.5V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 131917-LTC3425EUH#PB F Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost Frequency - Switching: 100kHz to 2MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 5A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-QFN Exposed Pad (5x5) Purpose: Step-Up Maximum Input Voltage: 4.5V Nominal Output Voltage (Min/Fixed): 2.4V Maximum Output Voltage: 5.25V Minimum Input Voltage: 0.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3425EUH#PBF - 131917-LTC3425EUH#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3425EUH#PBF
131917-LTC3425EUH#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3425EUH#PBF 131917-LTC3425EUH#PBF
Manufacturer: Linear Technology Win Source Part Number: 131917-LTC3425EUH#PB F Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost Frequency - Switching: 100kHz to 2MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 5A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-QFN Exposed Pad (5x5) Purpose: Step-Up Maximum Input Voltage: 4.5V Nominal Output Voltage (Min/Fixed): 2.4V Maximum Output Voltage: 5.25V Minimum Input Voltage: 0.5V

Manufacturer: Linear Technology
Win Source Part Number: 131917-LTC3425EUH#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost
Frequency - Switching: 100kHz to 2MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 5A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-QFN Exposed Pad (5x5)
Purpose: Step-Up
Maximum Input Voltage: 4.5V
Nominal Output Voltage (Min/Fixed): 2.4V
Maximum Output Voltage: 5.25V
Minimum Input Voltage: 0.5V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 131917-LTC3425EUH#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3425EUH#PBF
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 32-QFN Exposed Pad (5x5)
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data