Manufacturer: Linear Technology
Win Source Part Number: 131916-LT3580EDD#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost, Cuk, SEPIC
Frequency - Switching: 200kHz to 2MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 2A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C (TJ)
Case / Package: 8-DFN (3x3)
Purpose: Step-Up, Step-Up/Step-Down
Maximum Input Voltage: 32V
Nominal Output Voltage (Min/Fixed): 5V
Maximum Output Voltage: 42V (Switch)
Minimum Input Voltage: 2.5V
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 131916-LT3580EDD#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3580EDD#PBF |
| Configuration / Function | Boost, Cuk, SEPIC |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | Other; 8-DFN (3x3) |
| Life Cycle Stage | Maturity; Active |
| Special Features | Multiple Outputs; Synchronous Rectification |