Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT3013BEDE#PBF 131871-LT3013BEDE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 131871-LT3013BEDE#PB F Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.4V @ 250mA Number of Regulators: 1 Output Type: Adjustable Control Features: Power Good Output Current: 250mA Output Voltage: 1.24 V to 60 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 12-DFN (4x3) Maximum Input Voltage: 80V Nominal Output Voltage (Min/Fixed): 1.24V Dropout Voltage-Max: 0.62V @ 250mA Operating Supply Current: 120μA to 18mA PSRR: 75dB (120Hz) Maximum Output Voltage: 60V Protection Features: Over Current, Over Temperature, Reverse Polarity
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 131871-LT3013BEDE#PB F Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.4V @ 250mA Number of Regulators: 1 Output Type: Adjustable Control Features: Power Good Output Current: 250mA Output Voltage: 1.24 V to 60 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 12-DFN (4x3) Maximum Input Voltage: 80V Nominal Output Voltage (Min/Fixed): 1.24V Dropout Voltage-Max: 0.62V @ 250mA Operating Supply Current: 120μA to 18mA PSRR: 75dB (120Hz) Maximum Output Voltage: 60V Protection Features: Over Current, Over Temperature, Reverse Polarity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT3013BEDE#PBF - 131871-LT3013BEDE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT3013BEDE#PBF
131871-LT3013BEDE#PBF
PMIC - PMIC - Voltage Regulators - Linear - LT3013BEDE#PBF 131871-LT3013BEDE#PBF
Manufacturer: Linear Technology Win Source Part Number: 131871-LT3013BEDE#PB F Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.4V @ 250mA Number of Regulators: 1 Output Type: Adjustable Control Features: Power Good Output Current: 250mA Output Voltage: 1.24 V to 60 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 12-DFN (4x3) Maximum Input Voltage: 80V Nominal Output Voltage (Min/Fixed): 1.24V Dropout Voltage-Max: 0.62V @ 250mA Operating Supply Current: 120μA to 18mA PSRR: 75dB (120Hz) Maximum Output Voltage: 60V Protection Features: Over Current, Over Temperature, Reverse Polarity

Manufacturer: Linear Technology
Win Source Part Number: 131871-LT3013BEDE#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.4V @ 250mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Power Good
Output Current: 250mA
Output Voltage: 1.24 V to 60 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 12-DFN (4x3)
Maximum Input Voltage: 80V
Nominal Output Voltage (Min/Fixed): 1.24V
Dropout Voltage-Max: 0.62V @ 250mA
Operating Supply Current: 120μA to 18mA
PSRR: 75dB (120Hz)
Maximum Output Voltage: 60V
Protection Features: Over Current, Over Temperature, Reverse Polarity

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 131871-LT3013BEDE#PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT3013BEDE#PBF
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 12-DFN (4x3)
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data