Win Source Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1430ACGN#PBF 131801-LTC1430ACGN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 131801-LTC1430ACGN#P BF Packaging: Tube/Rail Applications: Controller, Intel Pentium II, AMD-K6 Mounting: SMD (SMT) Voltage - Input: 4 V to 8 V Number of Outputs: 1 Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SSOP
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 131801-LTC1430ACGN#P BF Packaging: Tube/Rail Applications: Controller, Intel Pentium II, AMD-K6 Mounting: SMD (SMT) Voltage - Input: 4 V to 8 V Number of Outputs: 1 Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1430ACGN#PBF - 131801-LTC1430ACGN#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1430ACGN#PBF
131801-LTC1430ACGN#PBF
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1430ACGN#PBF 131801-LTC1430ACGN#PBF
Manufacturer: Linear Technology Win Source Part Number: 131801-LTC1430ACGN#P BF Packaging: Tube/Rail Applications: Controller, Intel Pentium II, AMD-K6 Mounting: SMD (SMT) Voltage - Input: 4 V to 8 V Number of Outputs: 1 Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SSOP

Manufacturer: Linear Technology
Win Source Part Number: 131801-LTC1430ACGN#PBF
Packaging: Tube/Rail
Applications: Controller, Intel Pentium II, AMD-K6
Mounting: SMD (SMT)
Voltage - Input: 4 V to 8 V
Number of Outputs: 1
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 131801-LTC1430ACGN#PBF
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1430ACGN#PBF
Package Type SSOP; Other; 16-SSOP
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1585ACM-1.5TRPBF - 072301-LT1585ACM-1.5TRPBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type Other; D2PAK-3
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1628IG-PG#PBF - 020490-LTC1628IG-PG#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 28-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3800EFE#PBF - 020422-LT3800EFE#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1771EMS8#PBF - 072505-LTC1771EMS8#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type Other; 8-MSOP
View Details