Win Source Electronics Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators 1317336-LT1170CQ#TR

Description
Manufacturer: Linear Technology Win Source Part Number: 1317336-LT1170CQ#TR Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators Packaging: Bulk Standard Package: 1 Mounting: Surface Mount Current - Output: 5A (Switch) Output Type: Adjustable Function: Step-Up, Step-Down, Step-Up/Step-Down Topology: Buck, Boost, Cuk, Flyback, Forward Converter Frequency - Switching: 100kHz Voltage - Output (Max): 65V (Switch) Number of Outputs: 1 Output Configuration: Positive or Negative Voltage - Input (Min): 3V Voltage - Input (Max): 40V Voltage - Output (Min/Fixed): 1.244V Synchronous Rectifier: No Supplier Device Package: 5-DDPAK Case / Package: TO-263-6, D²Pak (5 Leads + Tab), TO-263BA ECCN: EAR99 Fake Threat In the Open Market: 76 HTSUS: 8542.39.0001 Other Part Number: ANALINLT1170CQ#TR,21 56-LT1170CQ#TR
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1317336-LT1170CQ#TR Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators Packaging: Bulk Standard Package: 1 Mounting: Surface Mount Current - Output: 5A (Switch) Output Type: Adjustable Function: Step-Up, Step-Down, Step-Up/Step-Down Topology: Buck, Boost, Cuk, Flyback, Forward Converter Frequency - Switching: 100kHz Voltage - Output (Max): 65V (Switch) Number of Outputs: 1 Output Configuration: Positive or Negative Voltage - Input (Min): 3V Voltage - Input (Max): 40V Voltage - Output (Min/Fixed): 1.244V Synchronous Rectifier: No Supplier Device Package: 5-DDPAK Case / Package: TO-263-6, D²Pak (5 Leads + Tab), TO-263BA ECCN: EAR99 Fake Threat In the Open Market: 76 HTSUS: 8542.39.0001 Other Part Number: ANALINLT1170CQ#TR,21 56-LT1170CQ#TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - 1317336-LT1170CQ#TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
1317336-LT1170CQ#TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators 1317336-LT1170CQ#TR
Manufacturer: Linear Technology Win Source Part Number: 1317336-LT1170CQ#TR Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators Packaging: Bulk Standard Package: 1 Mounting: Surface Mount Current - Output: 5A (Switch) Output Type: Adjustable Function: Step-Up, Step-Down, Step-Up/Step-Down Topology: Buck, Boost, Cuk, Flyback, Forward Converter Frequency - Switching: 100kHz Voltage - Output (Max): 65V (Switch) Number of Outputs: 1 Output Configuration: Positive or Negative Voltage - Input (Min): 3V Voltage - Input (Max): 40V Voltage - Output (Min/Fixed): 1.244V Synchronous Rectifier: No Supplier Device Package: 5-DDPAK Case / Package: TO-263-6, D²Pak (5 Leads + Tab), TO-263BA ECCN: EAR99 Fake Threat In the Open Market: 76 HTSUS: 8542.39.0001 Other Part Number: ANALINLT1170CQ#TR,21 56-LT1170CQ#TR

Manufacturer: Linear Technology
Win Source Part Number: 1317336-LT1170CQ#TR
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Bulk
Standard Package: 1
Mounting: Surface Mount
Current - Output: 5A (Switch)
Output Type: Adjustable
Function: Step-Up, Step-Down, Step-Up/Step-Down
Topology: Buck, Boost, Cuk, Flyback, Forward Converter
Frequency - Switching: 100kHz
Voltage - Output (Max): 65V (Switch)
Number of Outputs: 1
Output Configuration: Positive or Negative
Voltage - Input (Min): 3V
Voltage - Input (Max): 40V
Voltage - Output (Min/Fixed): 1.244V
Synchronous Rectifier: No
Supplier Device Package: 5-DDPAK
Case / Package: TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
ECCN: EAR99
Fake Threat In the Open Market: 76
HTSUS: 8542.39.0001
Other Part Number: ANALINLT1170CQ#TR,2156-LT1170CQ#TR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 1317336-LT1170CQ#TR
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck, Boost, Cuk, Flyback, Forward Converter
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1931ES5 - 088298-LT1931ES5 - Win Source Electronics
Specs
Configuration / Function Cuk
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-5
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3971EMSE#PBF - 072398-LT3971EMSE#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1266CS-3.3 - 072445-LTC1266CS-3.3 - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 16-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3580EMS8E#PBF - 020410-LT3580EMS8E#PBF - Win Source Electronics
Specs
Configuration / Function Boost, Cuk, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP-EP
View Details