Win Source Electronics Linear - Linear - Amplifiers - Video Amps and Modules - LT6551CMS#TRPBF 131715-LT6551CMS#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 131715-LT6551CMS#TRP BF Packaging: Reel - TR Applications: Voltage Feedback Number of Circuits: 4 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 90MHz Slew Rate: 600 V/μs Categories: Integrated Circuits Status: Active Case / Package: 10-MSOP Supply Voltage - Operating: 3 V to 12.6 V Operating Supply Current: 8.5mA Channel Output Current: 60mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 131715-LT6551CMS#TRP BF Packaging: Reel - TR Applications: Voltage Feedback Number of Circuits: 4 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 90MHz Slew Rate: 600 V/μs Categories: Integrated Circuits Status: Active Case / Package: 10-MSOP Supply Voltage - Operating: 3 V to 12.6 V Operating Supply Current: 8.5mA Channel Output Current: 60mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Video Amps and Modules - LT6551CMS#TRPBF - 131715-LT6551CMS#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Video Amps and Modules - LT6551CMS#TRPBF
131715-LT6551CMS#TRPBF
Linear - Linear - Amplifiers - Video Amps and Modules - LT6551CMS#TRPBF 131715-LT6551CMS#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 131715-LT6551CMS#TRP BF Packaging: Reel - TR Applications: Voltage Feedback Number of Circuits: 4 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 90MHz Slew Rate: 600 V/μs Categories: Integrated Circuits Status: Active Case / Package: 10-MSOP Supply Voltage - Operating: 3 V to 12.6 V Operating Supply Current: 8.5mA Channel Output Current: 60mA

Manufacturer: Linear Technology
Win Source Part Number: 131715-LT6551CMS#TRPBF
Packaging: Reel - TR
Applications: Voltage Feedback
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 90MHz
Slew Rate: 600 V/μs
Categories: Integrated Circuits
Status: Active
Case / Package: 10-MSOP
Supply Voltage - Operating: 3 V to 12.6 V
Operating Supply Current: 8.5mA
Channel Output Current: 60mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 131715-LT6551CMS#TRPBF
Product Name Linear - Linear - Amplifiers - Video Amps and Modules - LT6551CMS#TRPBF
Package Type SOP; MSOP; 10-MSOP
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Video Amps and Modules - LT1227CN - 072239-LT1227CN - Win Source Electronics
Specs
Package Type DIP; PDIP; 8-PDIP
Operating Range Current Feedback
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1993CUD-2#TRPBF - 1059001-LT1993CUD-2#TRPBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 16-QFN-EP (3x3)
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1351CS8#TRPBF - 1058152-LT1351CS8#TRPBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 8-SO
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1168CS8#TRPBF - 1057938-LT1168CS8#TRPBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 8-SO
View Details