Manufacturer: Linear Technology
Win Source Part Number: 1317010-LT1963AEFE-1
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Bulk
Standard Package: 1
Mounting: Surface Mount
Current - Output: 1.5A
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 120 mA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 20V
Voltage - Output (Min/Fixed): 1.5V
Supplier Device Package: 16-TSSOP-EP
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
PSRR: 63dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
ECCN: EAR99
Fake Threat In the Open Market: 69
Current - Quiescent (Iq): 1.5 mA
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Other Part Number: 2156-LT1963AEFE-1.5
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Voltage Dropout (Max): 0.55V @ 1.5A
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 1317010-LT1963AEFE-1.5 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard |
| Output Polarity | Positive |
| Output Voltage Type | Fixed; Fixed |
| Package Type | SSOP; Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad |