Win Source Electronics Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1317007-LT3020IDD

Description
Manufacturer: Linear Technology Win Source Part Number: 1317007-LT3020IDD Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Packaging: Bulk Standard Package: 1 Mounting: Surface Mount Current - Output: 100mA Number of Regulators: 1 Output Type: Adjustable Current - Supply (Max): 3.5 mA Control Features: Enable Voltage - Output (Max): 9.5V Output Configuration: Positive Voltage - Input (Max): 10V Voltage - Output (Min/Fixed): 0.2V Supplier Device Package: 8-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 8-WFDFN Exposed Pad PSRR: 64dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Fake Threat In the Open Market: 73 Current - Quiescent (Iq): 250 µA REACH Status: REACH Affected Other Part Number: 2156-LT3020IDD-60006 0 Voltage Dropout (Max): 0.285V @ 100mA Moisture Sensitivity Level (MSL): Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1317007-LT3020IDD Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Packaging: Bulk Standard Package: 1 Mounting: Surface Mount Current - Output: 100mA Number of Regulators: 1 Output Type: Adjustable Current - Supply (Max): 3.5 mA Control Features: Enable Voltage - Output (Max): 9.5V Output Configuration: Positive Voltage - Input (Max): 10V Voltage - Output (Min/Fixed): 0.2V Supplier Device Package: 8-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 8-WFDFN Exposed Pad PSRR: 64dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Fake Threat In the Open Market: 73 Current - Quiescent (Iq): 250 µA REACH Status: REACH Affected Other Part Number: 2156-LT3020IDD-60006 0 Voltage Dropout (Max): 0.285V @ 100mA Moisture Sensitivity Level (MSL): Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1317007-LT3020IDD - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1317007-LT3020IDD
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1317007-LT3020IDD
Manufacturer: Linear Technology Win Source Part Number: 1317007-LT3020IDD Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Packaging: Bulk Standard Package: 1 Mounting: Surface Mount Current - Output: 100mA Number of Regulators: 1 Output Type: Adjustable Current - Supply (Max): 3.5 mA Control Features: Enable Voltage - Output (Max): 9.5V Output Configuration: Positive Voltage - Input (Max): 10V Voltage - Output (Min/Fixed): 0.2V Supplier Device Package: 8-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 8-WFDFN Exposed Pad PSRR: 64dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Fake Threat In the Open Market: 73 Current - Quiescent (Iq): 250 µA REACH Status: REACH Affected Other Part Number: 2156-LT3020IDD-60006 0 Voltage Dropout (Max): 0.285V @ 100mA Moisture Sensitivity Level (MSL): Vendor Undefined

Manufacturer: Linear Technology
Win Source Part Number: 1317007-LT3020IDD
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Bulk
Standard Package: 1
Mounting: Surface Mount
Current - Output: 100mA
Number of Regulators: 1
Output Type: Adjustable
Current - Supply (Max): 3.5 mA
Control Features: Enable
Voltage - Output (Max): 9.5V
Output Configuration: Positive
Voltage - Input (Max): 10V
Voltage - Output (Min/Fixed): 0.2V
Supplier Device Package: 8-DFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 8-WFDFN Exposed Pad
PSRR: 64dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Fake Threat In the Open Market: 73
Current - Quiescent (Iq): 250 µA
REACH Status: REACH Affected
Other Part Number: 2156-LT3020IDD-600060
Voltage Dropout (Max): 0.285V @ 100mA
Moisture Sensitivity Level (MSL): Vendor Undefined

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 1317007-LT3020IDD
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-WFDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1117CST-3.3#PBF - 020216-LT1117CST-3.3#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1963AEQ-2.5#PBF - 020355-LT1963AEQ-2.5#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1587CM-3.3#PBF - 020279-LT1587CM-3.3#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1763CS8-3.3#TRPBF - 020317-LT1763CS8-3.3#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details