Win Source Electronics Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1316978-LTC3025EDC-4#TRM

Description
Manufacturer: Linear Technology Win Source Part Number: 1316978-LTC3025EDC-4 #TRM Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Packaging: Bulk Standard Package: 1 Mounting: Surface Mount Current - Output: 500mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 1.8V Supplier Device Package: 6-DFN (2x2) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 6-WFDFN Exposed Pad Protection Features: Over Current, Over Temperature, Short Circuit Fake Threat In the Open Market: 73 Current - Quiescent (Iq): 10 µA REACH Status: REACH Affected Other Part Number: 2156-LTC3025EDC-4#TR M-600060 Voltage Dropout (Max): 0.185V @ 500mA Moisture Sensitivity Level (MSL): Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1316978-LTC3025EDC-4 #TRM Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Packaging: Bulk Standard Package: 1 Mounting: Surface Mount Current - Output: 500mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 1.8V Supplier Device Package: 6-DFN (2x2) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 6-WFDFN Exposed Pad Protection Features: Over Current, Over Temperature, Short Circuit Fake Threat In the Open Market: 73 Current - Quiescent (Iq): 10 µA REACH Status: REACH Affected Other Part Number: 2156-LTC3025EDC-4#TR M-600060 Voltage Dropout (Max): 0.185V @ 500mA Moisture Sensitivity Level (MSL): Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1316978-LTC3025EDC-4#TRM - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1316978-LTC3025EDC-4#TRM
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1316978-LTC3025EDC-4#TRM
Manufacturer: Linear Technology Win Source Part Number: 1316978-LTC3025EDC-4 #TRM Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Packaging: Bulk Standard Package: 1 Mounting: Surface Mount Current - Output: 500mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 1.8V Supplier Device Package: 6-DFN (2x2) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 6-WFDFN Exposed Pad Protection Features: Over Current, Over Temperature, Short Circuit Fake Threat In the Open Market: 73 Current - Quiescent (Iq): 10 µA REACH Status: REACH Affected Other Part Number: 2156-LTC3025EDC-4#TR M-600060 Voltage Dropout (Max): 0.185V @ 500mA Moisture Sensitivity Level (MSL): Vendor Undefined

Manufacturer: Linear Technology
Win Source Part Number: 1316978-LTC3025EDC-4#TRM
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Bulk
Standard Package: 1
Mounting: Surface Mount
Current - Output: 500mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 1.8V
Supplier Device Package: 6-DFN (2x2)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 6-WFDFN Exposed Pad
Protection Features: Over Current, Over Temperature, Short Circuit
Fake Threat In the Open Market: 73
Current - Quiescent (Iq): 10 µA
REACH Status: REACH Affected
Other Part Number: 2156-LTC3025EDC-4#TRM-600060
Voltage Dropout (Max): 0.185V @ 500mA
Moisture Sensitivity Level (MSL): Vendor Undefined

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 1316978-LTC3025EDC-4#TRM
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard; Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
Package Type Other; 6-WFDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1963EQ-2.5#PBF - 072342-LT1963EQ-2.5#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1761ES5-1.8#TRMPBF - 020306-LT1761ES5-1.8#TRMPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1764EQ-3.3#PBF - 041241-LT1764EQ-3.3#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1585CM#PBF - 1058478-LT1585CM#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; D2PAK-3
View Details