Win Source Part Number: 1315974-LPT200BPB12-
Category: Fans, Thermal Management>AC Fans
Series: LPT200BMB
Features: Dual Speed, Electronic Commutation (EC), Thermal Overload Protector (TOP)
Termination: 3 Wire Leads
Package: Bulk
Voltage - Rated: 115VAC
Power (Watts): 7.00W, 26.00W
Weight: 2.3 lbs (1 kg)
Width: 76.10mm
Air Flow: 304.0 ~ 484.0 CFM (8.51 ~ 13.56m³/min)
Static Pressure: 0.270/0.510 in H2O (67.3/127.0 Pa)
Bearing Type: Ball
Fan Type: Tubeaxial
Noise: 44/55dB
RPM: 2200 RPM
Material - Frame: Plastic
Material - Blade: Metal
Dimension: Round - 250mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.110A, 0.380A
HTSUS: 8414.59.6590
Mfr: Mechatronics Fan Group
Base Product Number: LPT200
| Win Source Electronics | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 1315974-LPT200BPB12-H1D4A |
| Product Name | Fans, Thermal Management - AC Fans |