Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3731HG#PBF 131573-LTC3731HG#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 131573-LTC3731HG#PBF Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck Frequency - Switching: 225kHz to 680kHz Control Features: Enable, Phase Control, Power Good, Soft Start Number of Outputs: 3 Synchronous Rectifier: Yes Output Phases: 3 Duty Cycle (Max): 98.5% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 140°C (TJ) Case / Package: 36-SSOP Purpose: Step-Down Supply Voltage - Operating: 3.8 V to 7 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 131573-LTC3731HG#PBF Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck Frequency - Switching: 225kHz to 680kHz Control Features: Enable, Phase Control, Power Good, Soft Start Number of Outputs: 3 Synchronous Rectifier: Yes Output Phases: 3 Duty Cycle (Max): 98.5% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 140°C (TJ) Case / Package: 36-SSOP Purpose: Step-Down Supply Voltage - Operating: 3.8 V to 7 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3731HG#PBF - 131573-LTC3731HG#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3731HG#PBF
131573-LTC3731HG#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3731HG#PBF 131573-LTC3731HG#PBF
Manufacturer: Linear Technology Win Source Part Number: 131573-LTC3731HG#PBF Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck Frequency - Switching: 225kHz to 680kHz Control Features: Enable, Phase Control, Power Good, Soft Start Number of Outputs: 3 Synchronous Rectifier: Yes Output Phases: 3 Duty Cycle (Max): 98.5% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 140°C (TJ) Case / Package: 36-SSOP Purpose: Step-Down Supply Voltage - Operating: 3.8 V to 7 V

Manufacturer: Linear Technology
Win Source Part Number: 131573-LTC3731HG#PBF
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 225kHz to 680kHz
Control Features: Enable, Phase Control, Power Good, Soft Start
Number of Outputs: 3
Synchronous Rectifier: Yes
Output Phases: 3
Duty Cycle (Max): 98.5%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 140°C (TJ)
Case / Package: 36-SSOP
Purpose: Step-Down
Supply Voltage - Operating: 3.8 V to 7 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 131573-LTC3731HG#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3731HG#PBF
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 36-SSOP
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3834EGN-1#PBF - 072603-LTC3834EGN-1#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1702CGN - 020500-LTC1702CGN - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 24-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1507CS8#TRPBF - 1058401-LT1507CS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1933ES6#TRPBF - 072334-LT1933ES6#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-6
View Details